Products specifications Report Issue?

Technology Magnetic
Type Low Profile
Frequency Range 850 Hz ~ 9 kHz
Frequency - Self Resonant 850Hz
Impedance 8 Ohms
Efficiency - dBA 82.00
Efficiency - Testing 500mW/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 500 mW
Power - Max 1 W
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Size / Dimension 0.787" Dia (20.00mm)
Height - Seated (Max) 0.150\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547177-CLS0201MA
Ultra Librarian 3D Model Ultra Librarian CLS0201MA CAD Model

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 84DB
Need more? Email Us
ECAD model for AS05008PR-WR-R
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
ECAD model for RVA-90080-N08
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
ECAD model for AS10004PS-WR-R
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.1086
ECAD model for CES2312
CUI Inc.
SPEAKER 4OHM 2W TOP PORT 79DB / 4 Ohms General Purpose Speaker 2 W 320 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CDS-40304-L100
SECOS
N-Channel MOSFET
Lowest to $73.1842
ECAD model for SMS2020
Knowles
SPEAKER 87OHM TOP PORT 102.5DB
Need more? Email Us
ECAD model for ED-23147-000
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for EC-26675-A33
DB Unlimited.
SPEAKR 8OHM 250MW TOP PORT 105DB
Need more? Email Us
ECAD model for SP570308-1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention