EN
  • EN
  • DE

LTC2851IDD#PBF

Part No LTC2851IDD#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8-DFN / Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782983-LTC2851IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2851
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2851IDD#PBF CAD Model

Description

Linear Technology LTC2851IDD#PBF RS-485/RS-422 Transceiver

The LTC2851IDD#PBF is a high-performance RS-485/RS-422 transceiver from Linear Technology, designed to provide robust data communication in harsh industrial environments. It features a differential data transmission system that greatly reduces susceptibility to electromagnetic interference (EMI) and crosstalk, making it an ideal choice for long-distance and noise-prone applications.

This transceiver operates over a single 3.3V supply and is fully compliant with the TIA/EIA-485A standard. It is capable of data rates up to 20Mbps, making it suitable for high-speed data acquisition and control systems. The LTC2851IDD#PBF is also equipped with a slew rate limited driver which reduces EMI and allows for error-free data transmission over longer cable runs.

The device comes in a small 10-lead DFN package, optimized for reduced space on the circuit board. Its low-power consumption makes it an excellent choice for power-sensitive applications. Furthermore, it features a high input impedance, allowing up to 256 transceivers on the bus, which is beneficial for complex network topologies.

The LTC2851IDD#PBF incorporates multiple protection features to ensure reliability and robust operation. These include thermal shutdown, overvoltage protection, and a fail-safe receiver that guarantees a logic-high output if the inputs are open, shorted, or terminated but idle. This ensures that the transceiver provides a stable and reliable interface even under fault conditions.

Key features of the LTC2851IDD#PBF include:

  • Single 3.3V Supply Operation
  • 20Mbps Data Rate
  • Slew Rate Limited Driver for Reduced EMI
  • High Input Impedance for Up to 256 Devices on the Bus
  • Thermal Shutdown and Overvoltage Protection
  • Fail-Safe Receiver for Open, Short, and Idle Bus Conditions
  • Small 10-Lead DFN Package

Overall, the LTC2851IDD#PBF is a versatile and reliable transceiver that meets the demands of modern industrial communication protocols. Its combination of speed, robustness, and advanced protection features make it a top choice for engineers and designers working on mission-critical systems in industrial and commercial environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6154 $51.6924
15+ $7.0691 $106.0365
22+ $6.8482 $150.6604
31+ $6.6273 $205.4463
40+ $6.4063 $256.2520
53+ $5.7436 $304.4108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess