Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 18ns, 18ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105788-TC1412EPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1412EPA CAD Model

Description

Microchip Technology TC1412EPA Overview

The TC1412EPA is a highly efficient, integrated power management solution from Microchip Technology, a leader in microcontroller and analog semiconductors. This device is designed to cater to the needs of low-power applications, providing both precision and reliability in a compact package.

Key Features

  • Output Voltage: The TC1412EPA offers a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Current Capability: This device can deliver up to 1A of output current, making it suitable for a wide range of applications, from powering microcontrollers to driving small motors.
  • High Efficiency: With its advanced design, the TC1412EPA achieves high power conversion efficiency, which helps to minimize heat generation and energy loss in your system.
  • Low Dropout Voltage: The low dropout (LDO) feature allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is very small, enhancing performance in battery-operated devices.
  • Thermal Protection: Built-in thermal shutdown mechanism protects the device from damage due to overheating, thereby enhancing the longevity and reliability of both the regulator and the system it is used in.
  • Short Circuit Protection: The TC1412EPA is equipped with short circuit protection to safeguard the device and the system from potential damage due to output short circuits.
  • Package Type: It comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into various circuit designs.

Applications

The versatility of the TC1412EPA makes it an excellent choice for a broad range of applications. It is particularly well-suited for battery-powered devices, portable electronics, and any system where efficient power management is crucial. Its reliability and robust protection features also make it an ideal choice for industrial and automotive applications where stability and durability are paramount.

Summary

The Microchip Technology TC1412EPA is a testament to Microchip's commitment to providing innovative, high-quality power management solutions. With its robust feature set and compact design, the TC1412EPA is poised to power the next generation of electronic devices with unmatched efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $7.3050
ECAD model for ZL1505ALNNT1
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Rohm Semiconductor
Need more? Email Us
ECAD model for BD2270HFV-GTR
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention