EN
  • EN
  • DE

CDS-40304-L100

Part No CDS-40304-L100
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 4OHM 2W TOP PORT 79DB / 4 Ohms General Purpose Speaker 2 W 320 Hz ~ 20 kHz Top Rectangular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Speakers
Mfr CUI Devices
Series CDS
Package Tray
Technology Magnetic
Type General Purpose
Frequency Range 320 Hz ~ 20 kHz
Frequency - Self Resonant 400Hz
Impedance 4 Ohms
Efficiency - dBA 79.00
Efficiency - Testing 1W/1M
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 2 W
Power - Max 3 W
Port Location Top
Shape Rectangular
Material - Cone Paper/Cloth
Material - Magnet Nd-Fe-B
Termination Wire Leads
Size / Dimension 1.575" L x 1.181" W (40.00mm x 30.00mm)
Height - Seated (Max) 0.280" (7.10mm)
Base Product Number CDS-40304
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.21.0000
Win Source Part Number 1337736-CDS-40304-L100
Ultra Librarian 3D Model Ultra Librarian CDS-40304-L100 CAD Model

Description

The CDS-40304-L100 is a magnetic general purpose speaker from CUI Devices. The manufacturer is CUI Devices, and the product is CDS-40304-L100.

  • Termination: Wire Leads
  • Package: Tray
  • Shape: Rectangular
  • Port Location: Top
  • Frequency Range: 320 Hz to 20 kHz
  • Self-Resonant Frequency: 400 Hz
  • Rated Power: 2 W
  • Maximum Power: 3 W
  • Impedance: 4 Ohms
  • Efficiency: 79.00 dBA
  • Cone Material: Paper/cloth
  • Magnet Material: Nd-Fe-B
  • Length: 1.575 inches
  • Width: 1.181 inches
  • Height Seated: 0.280 inches
  • Ideal for: Audio Products
  • Standard Package: 25

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 80DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 700MW TOP PORT 88DB
Lowest to $4.3959
Murata Electronics North America
BUZZER PIEZO 1.5V 22MM TH / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 90DB / 8 Ohms General Purpose Speaker 500 mW 800 Hz ~ 20 kHz Top Round
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 12X12MM SMD / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Lowest to $1.7671
CUI Inc.
SPEAKER 8OHM 1W TOP PORT 86DB
Lowest to $4.2672

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess