Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 3mV @ ±5V
Current - Input Bias (Maximum) 1.1μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 14.7mA
CMRR, PSRR (Typ) 100dB CMRR
Propagation Delay (Maximum) 12ns
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1268165-TL3116CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL3116
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL3116CD CAD Model

Description

The Texas Instruments TL3116CD represents a high-performance, precision comparator that is designed to offer speedy response times and low power consumption. This device is part of the TL3116 series, known for its robust performance in various applications that require precise voltage comparisons.

Key Features

  • Fast Response Time: The TL3116CD boasts a propagation delay typically under 10 microseconds, making it ideal for high-speed systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this comparator maintains low power usage without compromising on performance.
  • High Precision: With a high degree of accuracy, the TL3116CD ensures reliable voltage level detection, critical for sensitive electronics.
  • Dual Supply Operation: It can operate from a dual supply, which provides flexibility for various circuit designs.
  • Output Stage: The push-pull output stage allows for a direct connection to TTL or CMOS logic levels without the need for pull-up resistors.

Applications

The TL3116CD is well-suited for a wide range of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Window comparators
  • Precision voltage monitoring
  • Waveform generation

Technical Specifications

Parameter Value Supply Voltage Range ±4.5V to ±18V Input Offset Voltage Typically 1 mV Input Bias Current 25 nA Operating Temperature Range -40°C to 85°C

With its robust feature set, the TL3116CD from Texas Instruments stands out as a reliable and efficient solution for precision voltage comparison in high-speed electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5329 $56.5264
39+ $2.8989 $113.0571
60+ $2.8083 $168.4980
83+ $2.7177 $225.5691
107+ $2.6271 $281.0997
143+ $2.3554 $336.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention