Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Audio, Telecommunications, USB Switch IC Channel 10-MSOP
Manufacturer Runic Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.9000
Other Part Number 3565-RS2228XNCT, 3565-RS2228XNTR
Quantity per package 8000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892364-RS2228XN
Ultra Librarian 3D Model Ultra Librarian RS2228XN CAD Model

Description

The 892364-RS2228XN USB switch IC channel from Runic Technology is a 10-MSOP package audio and telecommunications switch.

  • Application: USB
  • Temperature Range: -40°C to 85°C
  • Popularity: High
  • Supply and Demand Status: Limited
  • Packaging: Reel
  • Units per Package: 8000
  • Estimated Production Lead Time: 11 weeks
  • REACH: Unaffected

You May Also Be Interested in

Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC ANALOG SW VIDEO BID 16QSOP
Lowest to $2.6077
ECAD model for MAX4567CEE+
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Texas Instruments
IC MUX 2:1 8 OHM 20VQFN / High Speed Differential Switch 2:1/1:2 MUX/DEMUX USB 3.1 3.3V T/R 20-Pin VQFN EP
Lowest to $0.9244
ECAD model for HD3SS3212IRKST
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA / Digital Crosspoint Single 160x160 208-Pin FBGA
Need more? Email Us
ECAD model for ISPGDX160VA-9B208I
Microchip Technology
IC 8CH ANALOG SWITCH 48LQFP / Analog Switch Octal SPST 48-Pin LQFP T/R
Need more? Email Us
ECAD model for HV2301FG-G-M931
Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Maxim Integrated
Analog Switch Quad SPDT 16-Pin TQFN EP / IC SWITCH QUAD SPDT 16TQFN
Need more? Email Us
ECAD model for MAX4910ETE+
Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / VIDEO QUAD SWITCH
Need more? Email Us
ECAD model for IH5352CWE+
Microchip Technology
IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Lowest to $71.7135
ECAD model for HV230G1-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2364 $50.8260
520+ $0.1940 $100.8800
800+ $0.1879 $150.3200
1,100+ $0.1819 $200.0900
1,425+ $0.1758 $250.5150
1,905+ $0.1576 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 630 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention