EN
  • EN
  • DE

IH5352CWE+

Part No IH5352CWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SW QUAD RF N/O 16-SOIC / VIDEO QUAD SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 75 Ohm
Dual Voltage Supply ±5 V ~ 15 V
Features Break-Before-Make
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 776698-IH5352CWE+
Popularity Medium
Supply and Demand Status Limited
Family Name IH5352
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IH5352CWE+ CAD Model

Description

The Maxim Integrated IH5352CWE+ is a high-performance, CMOS analog switch that offers precision, reliability, and versatility for a wide range of applications. This component is designed to operate within a single supply voltage range of 4.5V to 16V or a dual supply voltage range of ±4.5V to ±16V, making it highly adaptable for various circuit designs.

Key Features

  • Low On-Resistance: The IH5352CWE+ boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • High-Speed Operation: With fast switching times (turn-on time of 150ns and turn-off time of 100ns), this analog switch is suitable for high-speed signal switching applications.
  • Single or Dual Supply Operation: Its flexibility to operate with either a single or dual supply voltage makes it ideal for a variety of design topologies.
  • Low Power Consumption: The device features low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • High Off-Isolation: It provides high off-isolation, reducing the likelihood of crosstalk between channels when the switch is in the OFF state.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching from one channel to another, protecting the circuit from potential damage.

Applications

The IH5352CWE+ is suitable for a variety of applications, including but not limited to:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Sample and Hold Circuits
  • Test Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the IH5352CWE+ is no exception. This analog switch is built to meet stringent industry standards, ensuring consistent performance and durability across various environmental conditions.

Conclusion

Overall, the Maxim Integrated IH5352CWE+ analog switch is a versatile and reliable component that provides designers with the performance and flexibility needed for sophisticated electronic designs. Its low on-resistance, high-speed operation, and dual supply voltage capability make it a valuable addition to any project requiring precise signal routing and management.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3400 $82.3400
2+ $67.5617 $135.1234
3+ $65.4504 $196.3512
4+ $63.3390 $253.3560
5+ $61.2277 $306.1385
7+ $54.8937 $384.2559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess