Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Runic Technology
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 3.3V ~ 36V
Voltage - Input Offset (Max) 3.5mV @ 36V
Current - Input Bias (Max) 50pA @ 5V
Current - Output (Typ) 23mA
Current - Quiescent (Max) 180µA
CMRR, PSRR (Typ) -
Propagation Delay (Max) 2.5µs (Typ)
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357448-LM2903XK
Ultra Librarian 3D Model Ultra Librarian LM2903XK CAD Model

Description

The LM2903XK is an integrated circuit (IC) linear comparator manufactured by Runic Technology.

  • Type: General Purpose Comparator
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 3.3V to 36V (Single)
  • Quiescent Current: 180μA
  • Package: 8-SOIC
  • Mounting Type: Surface Mount
  • Propagation Delay: 2.5μs
  • Output Current: 23mA
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $2.7899
ECAD model for TLV3701CDBVRG4
ON Semiconductor
IC COMPARATOR LV 6-UDFN
Lowest to $11.9697
ECAD model for NCS2200AMUT1G
NXP / Nexperia
IC COMPARATOR LOW VOLTAGE 6XSON
Need more? Email Us
ECAD model for NCX2202GM,115
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
ON Semiconductor
IC COMPARATOR DUAL LV 8UDFN
Lowest to $0.5954
ECAD model for NCS2220AMUT1G
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Maxim Integrated
IC COMP QUAD W/REF 16SOIC
Lowest to $6.3701
ECAD model for MAX924CSE+T
ON Semiconductor
Need more? Email Us
ECAD model for NCS2202SNT1G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2837 $51.0660
430+ $0.2328 $100.1040
670+ $0.2255 $151.0850
920+ $0.2182 $200.7440
1,185+ $0.2110 $250.0350
1,590+ $0.1891 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention