EN
  • EN
  • DE

NCS2202SNT1G

Part No NCS2202SNT1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer ON Semiconductor
Win Source Part Number 333125-NCS2202SNT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCS2202SNT1G CAD Model

Description

ON Semiconductor NCS2202SNT1G Operational Amplifier

The NCS2202SNT1G is a high-performance operational amplifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This op-amp is characterized by its low power consumption and wide bandwidth, making it an ideal choice for a variety of applications that require efficient signal amplification.

Key Features:

  • Low Voltage Operation: The NCS2202SNT1G operates at a supply voltage range from 1.8V to 5.5V, which allows it to be used in portable and battery-powered devices without compromising performance.
  • High Bandwidth: With a bandwidth of 300 kHz, this operational amplifier can handle a wide range of frequencies, making it suitable for audio processing, filter circuits, and other applications that require a broad frequency response.
  • Low Input Bias Current: Its low input bias current ensures minimal error in applications requiring high impedance buffering or transimpedance amplification.
  • Unity-Gain Stable: The device is stable for gains as low as 1, which means it can be used in various feedback configurations without oscillations.
  • Rail-to-Rail Output: The output of the NCS2202SNT1G can swing close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

The NCS2202SNT1G is versatile and can be used in numerous applications, including:

  • Portable and Battery-Powered Devices
  • Sensor Amplification and Signal Conditioning
  • Active Filters and Audio Processing
  • Medical Instrumentation
  • Analog to Digital Converter (ADC) Buffer

ON Semiconductor's NCS2202SNT1G comes in a space-saving 5-pin TSOP package, making it a compact solution for designs where board space is at a premium. Its combination of low power, high bandwidth, and rail-to-rail output makes it an excellent choice for designers looking for an op-amp that delivers both performance and efficiency.

With its robust design and versatile features, the NCS2202SNT1G operational amplifier is well-suited to meet the demands of modern electronic circuits, providing precision amplification in a compact form factor.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess