Products specifications Report Issue?

Win Source Part Number 1204319-25V-1000UF
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25V-1000UF CAD Model

Description

The 25V-1000UF is an aluminum electrolytic capacitor manufactured by Rubycon, a reputable manufacturer of capacitors. Aluminum electrolytic capacitors are commonly used for filtering and energy storage in electronic circuits. The '25V' indicates the maximum voltage the capacitor can withstand, and '1000UF' (microfarads) indicates its capacitance value.

Applications:

  • Power Supplies: Smoothing ripple voltage in DC power supplies.
  • Audio Amplifiers: Coupling and decoupling signals, as well as filtering noise.
  • Consumer Electronics: Used in a variety of devices, including televisions, DVD players, and set-top boxes.
  • Industrial Equipment: Filtering and energy storage in industrial control systems.
  • LED Lighting: Power factor correction and smoothing in LED driver circuits.

Features:

  • High Capacitance: 1000UF capacitance provides significant energy storage.
  • 25V Voltage Rating: Suitable for circuits with voltages up to 25 volts.
  • Aluminum Electrolytic Construction: Provides a good balance of capacitance, size, and cost.
  • Polarized: Has a defined positive and negative terminal.
  • Compact Size: Electrolytic capacitors are relatively compact for their capacitance value.

Benefits:

  • Effective Filtering: Reduces voltage ripple and noise in power supplies and other circuits.
  • Energy Storage: Stores electrical energy for use when needed, such as during voltage dips.
  • Cost-Effective: Aluminum electrolytic capacitors are generally inexpensive.
  • Wide Availability: Commonly available from various electronic component suppliers.
  • Stable Performance: Rubycon is known for producing high-quality capacitors with stable performance characteristics.

Additional Details:

Aluminum electrolytic capacitors consist of two aluminum foils separated by an electrolyte-soaked paper. One foil is etched to increase its surface area, allowing for a higher capacitance in a smaller volume. These capacitors are polarized, meaning they must be connected with the correct polarity to avoid damage or failure. The equivalent series resistance (ESR) and impedance are important parameters that affect the capacitor's performance at high frequencies. The lifetime of the capacitor is affected by factors such as temperature, voltage, and ripple current. Consult the Rubycon datasheet for specific performance characteristics and lifetime ratings for the 25V-1000UF capacitor.

You May Also Be Interested in

TE Connectivity
Spec 99M 1Conductor 28AWG Tin Plated Copper Orange 600V
Need more? Email Us
ECAD model for 99M0111-26-3
Fuji Electric
Lowest to $90.6900
ECAD model for 2MBI300VB-060-50
Microchip Technology
Need more? Email Us
ECAD model for AT83591T3-AL2J
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 81MM, W, P
Need more? Email Us
ECAD model for 701771983
Rochester Electronics
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
ECAD model for AM27C256-155DC
Amphenol
CONN HEADER VERT 20POS 2.54MM / Connector Header Through Hole 20 position 0.100" (2.54mm)
Lowest to $1.9507
ECAD model for 71918-120LF
Analog Devices Inc.
Need more? Email Us
ECAD model for AD171J
Texas Instruments
Need more? Email Us
ECAD model for AIC23BIQ1
Rochester Electronics
Need more? Email Us
ECAD model for AM25S10DMB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention