Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series POWERSTEP
Package Tray
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Technology Power MOSFET
Step Resolution 1 ~ 1/128
Applications General Purpose
Current - Output 10A
Voltage - Supply 3.3V, 5V
Voltage - Load 85V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 89-PowerVQFN
Supplier Device Package 89-VFQFPN (11x14)
Base Product Number POWERSTEP01
Other Names 497-15441,Q15112574
Standard Package 136
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253343-POWERSTEP01
Ultra Librarian 3D Model Ultra Librarian POWERSTEP01 CAD Model

Description

POWERSTEP01 - Integrated Stepper Motor Driver

The POWERSTEP01, developed by STMicroelectronics, is a fully integrated motor driver that is specifically designed to drive stepper motors with a focus on precision, efficiency, and versatility. This advanced system-in-package solution combines a triple half-bridge gate driver with power MOSFETs in a single package, enabling it to deliver up to 85 V and 10 A of output power.

With its advanced features, the POWERSTEP01 is ideal for a wide range of applications, including industrial automation, robotics, printers, and other precision motion control systems. The device supports a variety of stepping modes, from full-step to 1/128 microstepping, allowing designers to achieve the desired balance between torque and smoothness.

The POWERSTEP01 boasts an impressive array of integrated protections, such as overcurrent, overtemperature, and short-circuit protection, ensuring reliable operation and longevity of the motor and the system. Additionally, it features a non-dissipative overcurrent detection and protection, which further enhances the safety of the application.

Programmability is another key strength of the POWERSTEP01. Users can configure the device through an advanced set of registers accessible via a standard SPI interface. This allows for precise control over motion parameters, including acceleration, deceleration, speed, and more. Furthermore, the device is capable of storing motion parameters in its internal non-volatile memory, which simplifies the design and control of the stepper motor applications.

The POWERSTEP01 is also designed with energy efficiency in mind. It features a standby mode that significantly reduces power consumption when the motor is not in active use. This is particularly beneficial for battery-powered applications where power management is critical.

In summary, the POWERSTEP01 from STMicroelectronics is a sophisticated and robust stepper motor driver that offers a comprehensive solution for driving stepper motors with high precision and efficiency. Its extensive feature set and programmability make it an excellent choice for designers looking to create advanced motion control systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 3V-3.6V 64LQFP / High Performance Position Servo Control IC
Need more? Email Us
ECAD model for IRMCF143TR
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Infineon Technologies
IC MOTOR DRIVER 3V-3.6V 48QFP
Need more? Email Us
ECAD model for IRMCK171TY
Microchip Technology
Low-Cost Phase-Control IC with Soft Start | IC MOTOR DRIVER 14.5V-16.8V 8SO
Need more? Email Us
ECAD model for U2008B-MFPG3
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Rohm Semiconductor
IC MOTOR DRIVER 6V-32V HRP7 / DC Brush Motor Drivers (36V max.)
Lowest to $1.2011
ECAD model for BD6231HFP-TR
ON Semiconductor
IC MTRDRV 4.5-5.5/5.5-16V 20SSOP / For Fan Motor
Lowest to $1.8952
ECAD model for LB11852FV-TLM-H

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5758 $57.4548
12+ $8.9697 $107.6364
18+ $8.6667 $156.0006
25+ $8.0607 $201.5175
33+ $7.7576 $256.0008
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,900 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention