Products specifications Report Issue?

Package Book
Product Status Active
Kit Type Aluminum
Capacitance Range 1µF ~ 22µF
Mounting Type Through Hole
Voltage - Rated 160 ~ 400V
Tolerance ±20%
Applications General Purpose
Quantity 36 Pieces (12 Values - 3 Each)
Packages Included Radial, Can
Ultra Librarian 3D Model Ultra Librarian 1189-4322-KIT CAD Model

Description

NULL

You May Also Be Interested in

Johanson Dielectrics Inc.
CAP KIT CER 0.01UF-0.47UF 250PCS / Ceramic Capacitor Kit 0.01µF ~ 0.47µF 50 ~ 500V Surface Mount, MLCC 250 Pieces (Assorted Per Value)
Need more? Email Us
ECAD model for S-X2Y-MTR
Kemet
CAP KIT CERAMIC 10PF-10UF 1500PC
Need more? Email Us
ECAD model for CER ENG KIT 29
Johanson Dielectrics Inc.
CAP KIT CER 1.8PF-10000PF 600PCS / Ceramic Capacitor Kit 1.8pF ~ 10000pF 16V, 50V Surface Mount, MLCC 600 Pieces (12 Values - 50 Each)
Need more? Email Us
ECAD model for S-X07CBK
Johanson Dielectrics Inc.
CAP KIT CERAMIC 1000PF-1UF 600PC / Ceramic Capacitor Kit 1000pF ~ 1µF 10 ~ 100V Surface Mount, MLCC 600 Pieces (12 Values - 50 Each)
Need more? Email Us
ECAD model for S-X14-PBP
Rubycon
PRIMARY POWER SUPPLY KIT
Need more? Email Us
ECAD model for POWER-KIT
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
ECAD model for 1189-3694-KIT
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS / Ceramic Capacitor Kit 1pF ~ 47μF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each)
Lowest to $0.7921
ECAD model for 885070
Johanson Technology Inc.
CAP KIT CERAM 0.2PF-30PF 1400PC
Need more? Email Us
ECAD model for S402DS
Kemet
CAP KIT SUPERCAP 47MF-1F 80PCS / Electric Double Layer Capacitors, Supercaps Capacitor Kit 47mF ~ 1F 3.5V, 5.5V Surface Mount 80 Pieces (8 Values - 10 Each)
Need more? Email Us
ECAD model for SUP ENG KIT 01

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention