EN
  • EN
  • DE

S-X14-PBP

Part No S-X14-PBP
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CERAMIC 1000PF-1UF 600PC / Ceramic Capacitor Kit 1000pF ~ 1µF 10 ~ 100V Surface Mount, MLCC 600 Pieces (12 Values - 50 Each)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Capacitor Kits
Mfr Johanson Dielectrics Inc.
Series X2Y®
Package Case
Kit Type Ceramic
Capacitance Range 1000pF ~ 1µF
Mounting Type Surface Mount, MLCC
Voltage - Rated 10 ~ 100V
Tolerance ±20%
Applications Bypass, Decoupling
Features Low ESL (X2Y)
Quantity 600 Pieces (12 Values - 50 Each)
Packages Included 0603 (1608 Metric)
Other Names SX14PBP,709-1344
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1243361-S-X14-PBP
Ultra Librarian 3D Model Ultra Librarian S-X14-PBP CAD Model

Description

The X2Y series capacitor kit is a low ESL ceramic capacitor kit that can be used for bypass and decoupling applications.

  • Kit Quantity: 12 values, with each value having 50 pieces, making a total of 600 pieces
  • Capacitance Range: 1000pF to 1µF
  • Voltage Rating: 10 ~ 100V
  • Tolerance: ±20%
  • Kit Type: Ceramic
  • Mounting Type: Surface mount, MLCC
  • Package: 0603 (1608 Metric) case
  • Manufacturer: Johanson Dielectrics Inc.

You May Also Be Interested in

Rubycon
CAP KIT ALUM POLY HYBRD 33-330UF
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
Rubycon
MU PML Film Cap kit
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-2200UF 45PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 150UF-3300UF 42PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 105C 0-100V
Need more? Email Us
Rubycon
CZE/CEV Hyrbrid polymer kit
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-4700UF 45PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess