EN
  • EN
  • DE

S-X2Y-MTR

Part No S-X2Y-MTR
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CER 0.01UF-0.47UF 250PCS / Ceramic Capacitor Kit 0.01µF ~ 0.47µF 50 ~ 500V Surface Mount, MLCC 250 Pieces (Assorted Per Value)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Capacitor Kits
Mfr Johanson Dielectrics Inc.
Series X2Y® Polyterm®
Package Book
Product Status Obsolete
Kit Type Ceramic
Capacitance Range 0.01µF ~ 0.47µF
Mounting Type Surface Mount, MLCC
Voltage - Rated 50 ~ 500V
Tolerance ±20%
Applications Bypass, Decoupling, Boardflex Sensitive
Features Low ESL (X2Y), Soft Termination
Quantity 250 Pieces (Assorted Per Value)
Packages Included 0805 ~ 1812 (2012 ~ 4532 Metric)
Other Names 709-1346,SX2YMTR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1243363-S-X2Y-MTR
Ultra Librarian 3D Model Ultra Librarian S-X2Y-MTR CAD Model

Description

The X2Y Polyterm capacitor kit, manufactured by Johanson Dielectrics Inc., is designed for use in a wide range of applications, including bypass, decoupling, and boardflex sensitive applications.

  • Kit Quantity: 250 pieces
  • Capacitance Range: 0.01μF to 0.47μF
  • Voltage Rating: 50 ~ 500V
  • Mounting: Surface mount, MLCC
  • Features: Low ESL (X2Y) and soft termination
  • Status: Obsolete

You May Also Be Interested in

Johanson Technology Inc.
CAP KIT CERAM 0.2PF-30PF 1400PC
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-2200UF 45PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.2PF-6.8PF 1400PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 82UF-3900UF 36PCS
Need more? Email Us
Kemet
CAP KIT CERAMIC 10PF-10UF 1150PC
Need more? Email Us
Rubycon
MU SERIES PML CAP
Need more? Email Us
Rubycon
MU PML Film Cap kit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess