Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 400kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1102565-ST3243EBDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3243EBDR CAD Model

Description

The ST3243EBDR is a robust and versatile high-speed transceiver designed by STMicroelectronics, a leader in the semiconductor industry. This device is part of the ST3243E series, which are 3V-powered EIA/TIA-232 and V.28/V.24 communication interfaces with low power requirements and a high data rate capability.

Key Features

  • Interface Compliance: The ST3243EBDR complies with EIA/TIA-232 standards, ensuring compatibility with serial communication protocols.
  • Supply Voltage: Operates from a 3.0V to 3.6V supply, making it suitable for a wide range of applications, including battery-powered devices.
  • Data Rate: Supports data rates up to 250 kbps, allowing for high-speed data transfer.
  • Low Power Consumption: Features a low-power shutdown mode, which reduces power consumption when not in active use.
  • Driver Output Capacity: Capable of driving up to 6 lines, providing flexibility for various communication needs.
  • Receiver Input Hysteresis: Equipped with 300 mV of hysteresis to improve noise rejection and enhance data integrity.
  • Automatic Power-Down Feature: When an attached peripheral device is turned off or disconnected, the device automatically enters a power-saving mode.

Applications

The ST3243EBDR is ideal for a variety of applications that require reliable serial communication. It is frequently used in:

  • Notebook, subnotebook, and palmtop computers
  • Battery-powered equipment
  • Hand-held equipment
  • Peripherals

Package and Quality

The ST3243EBDR comes in a compact SO-28 package, which is designed to occupy minimal board space. This makes it particularly suitable for sleek and portable electronic designs. STMicroelectronics is committed to high standards of quality, and the ST3243EBDR is no exception. It is manufactured to meet the rigorous demands of the industry, ensuring reliability and performance in your electronic projects.

For detailed specifications and application support, visit the STMicroelectronics website or contact their technical support team. The ST3243EBDR is a testament to STMicroelectronics' dedication to providing advanced solutions for modern communication challenges.

You May Also Be Interested in

Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
ECAD model for ISL3179EFBZ-T7A
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8MSOP
Need more? Email Us
ECAD model for ADM1490EBRMZ-REEL7
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Texas Instruments
IC TRANSCEIVER FULL 4/4 16SOIC
Need more? Email Us
ECAD model for AM26S10CD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.0894 $64.8774
52+ $2.5349 $131.8148
80+ $2.4557 $196.4560
109+ $2.3763 $259.0167
141+ $2.2971 $323.8911
189+ $2.0596 $389.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,400 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention