Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series SGV
Package Tape & Reel
Product Status Active
Capacitance 22 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 90 mA @ 120 Hz
Ripple Current @ High Frequency 135 mA @ 10 kHz
Lead Spacing -
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.406" (10.30mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1360234-100SGV22M10X10.5
Ultra Librarian 3D Model Ultra Librarian 100SGV22M10X10.5 CAD Model

Description

The Rubycon SGV series aluminum electrolytic capacitor is a reliable and high-quality component suitable for automotive applications.

  • Capacitance: 22 μF
  • Voltage Rating: 100 V
  • Capacitance Tolerance: ±20%
  • Package: Radial, Can - SMD
  • Mounting Type: Surface Mount
  • Size: 0.394 inches (10.00mm) diameter
  • Height: 0.406 inches (10.30mm)
  • Lifetime: 2,000 hours @ 105°C
  • Ripple Current (Low Frequency): 90 mA @ 120 Hz
  • Ripple Current (High Frequency): 135 mA @ 10 kHz
  • Polarization: Polarized

You May Also Be Interested in

Panasonic
Surface Mount Type
Lowest to $0.3523
ECAD model for EEE1EA471P
Nichicon
CAP ALUM 1800UF 20% 50V RADIAL / Cap Aluminum Lytic 1800uF 50V 20% (18 X 31.5mm) Radial 7.5mm 3635mA 10000h 105°C Bulk
Lowest to $1.0402
ECAD model for UHE1H182MHD6
Nichicon
CAP ALUM 1000UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UHE1V102MHD1TO
Nichicon
CAP ALUM 470UF 20% 10V RADIAL / Cap Aluminum Lytic 470uF 10V 20% (10 X 12.5mm) Radial 5mm 475mA 5000h 105°C Ammo
Lowest to $0.2266
ECAD model for UPJ1A471MPD6TD
Nichicon
CAP ALUM 6800UF 20% 450V SCREW / Cap Aluminum Lytic 6800uF 450V 20% (76.2 X 145mm) Bracket Mount Screw Terminal 23800mA 5000h 85°C Bulk
Need more? Email Us
ECAD model for LNC2W682MSEH
Nichicon
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4432
ECAD model for UCD1V221MNL1GS
Panasonic
CAP ALUM 4.7UF 20% 35V RADIAL / Cap Aluminum Lytic 4.7uF 35V 20% Radial 2000h 85°C Bulk
Need more? Email Us
ECAD model for ECE-A1VN4R7U
Nichicon
CAP ALUM 100UF 20% 250V RADIAL / Cap Aluminum Lytic 100uF 250V 20% (16 X 25mm) Radial 7.5mm 1530mA 10000h 105°C Bulk
Lowest to $0.6746
ECAD model for UCS2E101MHD
Nichicon
CAP ALUM 47UF 20% 16V SMD / Cap Aluminum Lytic 47uF 16V 20% (8 X 5.4mm) SMD 75mA 1000h 85°C T/R
Lowest to $0.1837
ECAD model for UWP1C470MCL1GB

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7386 $59.0880
185+ $0.6061 $112.1285
290+ $0.5872 $170.2880
395+ $0.5683 $224.4785
510+ $0.5492 $280.0920
685+ $0.4925 $337.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 190 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention