Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series UCS
Packaging Bulk
Capacitance 100μF
Tolerance ±20%
Voltage Rating DC 250V
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 765mA @ 120Hz
Ripple Current - High Frequency 1.53A @ 100kHz
Lead Spacing 0.295" (7.50mm)
Dimension 0.630" Dia (16.00mm)
Height - Seated (Maximum) 1.043" (26.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 798761-UCS2E101MHD
Popularity Medium
Supply and Demand Status Limited
Family Name UCS
Country of Origin China, Japan, Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian UCS2E101MHD CAD Model

Description

The Nichicon capacitor is a high-quality component designed for use in a variety of electronic devices.

  • Capacitance: 100μF
  • Voltage Rating DC: 250V
  • Mounting: Through-hole
  • Cross-Reference: Yes
  • EOL Date: 2029 (Estimated)

You May Also Be Interested in

Panasonic
CAP ALUM 330UF 20% 25V SMD / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm @ 100kHz 3000 Hrs @ 125°C
Need more? Email Us
ECAD model for EEE-TK1E331UP
Nichicon
CAP ALUM 100UF 20% 250V RADIAL / Cap Aluminum Lytic 100uF 250V 20% (16 X 25mm) Radial 7.5mm 1530mA 10000h 105°C Bulk
Lowest to $0.6746
ECAD model for UCS2E101MHD
Nichicon
CAP ALUM 47UF 20% 16V SMD / 47 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
ECAD model for UWF1C470MCL1GB
Panasonic
CAP ALUM 27000UF 20% 50V SNAP / 27000 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 15mOhm 3000 Hrs @ 105°C
Need more? Email Us
ECAD model for ECE-T1HA273FA
Panasonic
Cap Aluminum 22uF 400V ±20% Cylindrical Can 5mm 175mA 2000 hr 105°C
Lowest to $2.8335
ECAD model for ECA2GHG220
Nichicon
CAP ALUM 100UF 20% 6.3V SMD / Cap Aluminum Lytic 100uF 6.3V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C Automotive T/R
Lowest to $0.8932
ECAD model for UWX0J101MCL1GB
United Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
Lowest to $0.1164
ECAD model for EKMG100ELL331MF11D
Nichicon
CAP ALUM 330UF 20% 35V RADIAL / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $2.3442
ECAD model for UPM1V331MPD1TD
Panasonic
CAP ALUM 5600UF 20% 25V RADIAL / 5600 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Need more? Email Us
ECAD model for EEU-FC1E562

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6746 $50.5950
185+ $0.5536 $102.4160
280+ $0.5363 $150.1640
390+ $0.5190 $202.4100
500+ $0.5017 $250.8500
670+ $0.4498 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 174 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention