EN
  • EN
  • DE

LNC2W682MSEH

Part No LNC2W682MSEH
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 6800UF 20% 450V SCREW / Cap Aluminum Lytic 6800uF 450V 20% (76.2 X 145mm) Bracket Mount Screw Terminal 23800mA 5000h 85°C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series LNC
Packaging Bulk
Capacitance 6800μF
Tolerance ±20%
Voltage Rating DC 450V
Lifetime @ Temp. 5000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 23.8A @ 120Hz
Ripple Current - High Frequency 33.32A @ 10kHz
Lead Spacing 1.252" (31.80mm)
Dimension 3.000" Dia (76.20mm)
Height - Seated (Maximum) 5.827" (148.00mm)
Mounting Chassis Mount
Package Radial, Can - Screw Terminals
Win Source Part Number 796208-LNC2W682MSEH
Popularity Medium
Supply and Demand Status Limited
Family Name NC
Introduction Date August 24, 2010
ECCN EAR99
Country of Origin China, Japan, Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LNC2W682MSEH CAD Model

Description

The Nichicon LNC2W682MSEH is an aluminum electrolytic capacitor.

  • Capacitance: 6800μF
  • Voltage Rating: 450V
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 0
  • Series: LNC
  • Applications: General
  • Packaging: Bulk
  • Package/Case: Radial, Can - Screw Terminals
  • Lifetime: 5000 Hrs @ 85°C
  • Ripple Current: 23.8A @ 120Hz, 33.32A @ 10kHz
  • Dimension: 3.000" Dia (76.20mm)
  • Height Seated: 5.827" (148.00mm)
  • Lead Spacing: 1.252" (31.80mm)
  • Operating Temperature: -40°C ~ 85°C
  • Alternative Parts: LNC2W682MTEHBN, LNC2W682MTEHBB

You May Also Be Interested in

Nichicon
CAP ALUM 470UF 20% 50V RADIAL / 470 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.2657
Rubycon
CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.0765
United Chemi-Con
CAP ALUM 2200UF 20% 16V RADIAL / 2200 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3314
United Chemi-Con
CAP ALUM 680UF 20% 16V RADIAL / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2119
Rubycon
CAP ALUM 39UF 20% 400V RADIAL / 39 µF 400 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7415
Vishay
CAP ALUM 100UF 20% 63V RADIAL / 100 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $1.3575
Nichicon
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.0254
Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628
United Chemi-Con
CAP ALUM 220UF 20% 100V RADIAL / 220 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess