Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 528 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 15 MHz
Write Cycle Time - Word, Page 15ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT45D161
Standard Package 26
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1342636-AT45D161-RC
Ultra Librarian 3D Model Ultra Librarian AT45D161-RC CAD Model

Description

Microchip Technology AT45D161-RC DataFlash

The AT45D161-RC from Microchip Technology is a high-performance 16-megabit DataFlash memory chip, offering a robust storage solution for a wide array of applications ranging from digital voice storage and image capture to data logging and smart cards. It utilizes an advanced serial interface for seamless integration with a variety of microcontroller and processor architectures.

Key Features:

  • Memory Capacity: 16-Mbit / 2-Mbyte of storage space, allowing ample room for code, data, and multimedia storage.
  • Serial Interface: The device operates through a Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and compatibility with numerous microcontrollers.
  • Page and Block Erase: Offers flexible erase capabilities with both page and block erase options, enabling efficient memory management and reuse.
  • Low Power Consumption: Designed for power-sensitive applications, the AT45D161-RC features low power consumption in both active and standby modes, conserving energy and extending battery life in portable devices.
  • Rapid Program/Erase Cycles: Fast programming and erase times contribute to a highly efficient development process, reducing wait times for firmware updates and data manipulation.
  • Endurance: High cycling endurance and data retention ensure reliability and longevity of the storage, making it suitable for applications that require frequent data updates.
  • Flexible Operating Voltage: Supports a wide range of operating voltages, typically from 2.7V to 3.6V, accommodating various system power supplies.

Applications:

The AT45D161-RC is versatile enough to fit into an extensive range of applications, including but not limited to:

  • Portable and handheld devices
  • Instrumentation and measurement systems
  • Industrial control units
  • Medical equipment
  • Automotive electronics
  • Security systems

With its combination of speed, flexibility, and reliability, the AT45D161-RC DataFlash from Microchip Technology is an excellent choice for designers looking to incorporate a dependable non-volatile memory component into their electronic systems.

You May Also Be Interested in

Adafruit Industries LLC
IC PSRAM 64MBIT SPI 133MHZ 8SOIC / PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI 133 MHz 8-SOIC
Lowest to $4.2806
ECAD model for 4677
Rohm Semiconductor
IC FRAM 1MBIT I2C 3.4MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 1Mbit I²C 3.4 MHz 130 ns 8-SOP
Lowest to $2.8601
ECAD model for MR44V100AMAZAATL
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention