EN
  • EN
  • DE

CL8068403373614

Part No CL8068403373614
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-8400H (8M Cache, up to 4.20 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953962-CL8068403373614
Series *
Ultra Librarian 3D Model Ultra Librarian CL8068403373614 CAD Model

Description

The Intel CL8068403373614 is an embedded microprocessor tailored for applications demanding efficient processing within constrained power budgets. This processor is a vital component in systems where reliability and longevity are paramount.

Applications

  • Industrial PCs (IPCs) used in factory automation.
  • Medical imaging devices.
  • Advanced driver-assistance systems (ADAS) in vehicles.
  • Smart city infrastructure, such as traffic management systems.
  • Robotics and autonomous systems.

Features

  • Integrated memory controller.
  • Advanced instruction set extensions for optimized performance.
  • Flexible I/O options, including PCIe and USB.
  • Enhanced thermal management capabilities.
  • Built-in virtualization technology.

Benefits

  • High-performance computing for demanding workloads.
  • Improved energy efficiency, reducing power consumption and heat generation.
  • Increased system flexibility and scalability.
  • Enhanced security and data protection.
  • Extended product lifecycle for long-term deployments.

The Intel CL8068403373614 offers a robust set of features optimized for embedded applications. The integrated memory controller improves data access speeds and overall system performance. Advanced instruction set extensions allow for optimized execution of specific workloads, such as multimedia processing and cryptography. The flexible I/O options enable seamless integration with a wide range of peripherals and devices. Enhanced thermal management capabilities ensure stable operation even in harsh environments. Built-in virtualization technology allows for running multiple operating systems or applications on a single platform, improving resource utilization and system efficiency. This processor is designed to meet the demanding requirements of embedded systems, providing reliable performance and long-term availability.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess