Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series PX
Package Bulk
Product Status Active
Capacitance 1000 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 985 mA @ 120 Hz
Ripple Current @ High Frequency 1.182 A @ 10 kHz
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.457" (37.00mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1358145-100PX1000MEFC18X35.5
Ultra Librarian 3D Model Ultra Librarian 100PX1000MEFC18X35.5 CAD Model

Description

The Rubycon PX series aluminum electrolytic capacitor is a high-quality component designed for general-purpose applications.

  • Manufacturer: Rubycon
  • Series: PX
  • Capacitance: 1000 µF
  • Voltage Rating: 100 V
  • Tolerance: ±20%
  • Ripple Current: 985 mA @ 120 Hz, 1.182 A @ 10 kHz
  • Package / Case: Radial, Can
  • Size / Dimension: 0.709" (18.00mm) Dia
  • Height - Seated (Max): 1.457" (37.00mm)
  • Mounting Type: Through Hole
  • Lead Spacing: 0.295" (7.50mm)
  • Lifetime @ Temp.: 2000 Hrs @ 105°C

You May Also Be Interested in

Panasonic
CAP ALUM 12000UF 20% 25V SNAP
Need more? Email Us
ECAD model for ECO-S1EP123DA
Cornell Dubilier Electronics (CDE)
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (10 X 10.2mm) SMD 0.7 Ohm 340mA 2000h 105°C Automotive T/R
Need more? Email Us
ECAD model for AHA477M16G24T-F
Panasonic
CAP ALUM 10UF 20% 50V SMD
Lowest to $0.3867
ECAD model for EEE-HB1H100P
Panasonic
CAP ALUM 27000UF 20% 50V SNAP
Need more? Email Us
ECAD model for ECE-T1HA273EA
Panasonic
CAP ALUM 4.7UF 20% 80V SMD
Need more? Email Us
ECAD model for EEV-FK1K4R7P
United Chemi-Con
CAP ALUM 150UF 20% 25V RADIAL / Cap Aluminum Lytic 150uF 25V 20% (8 X 12mm) Radial 3.5mm 445mA 3000h 105°C Automotive Bulk
Need more? Email Us
ECAD model for ELXY250ELL151MH12D
Nichicon
CAP ALUM 680UF 20% 50V RADIAL / 680 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Need more? Email Us
ECAD model for UPJ1H681MHD
United Chemi-Con
CAP ALUM 220UF 20% 35V RADIAL / 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Need more? Email Us
ECAD model for EKZE350ELL221MH15D
Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to $0.3352
ECAD model for EEE-FK1E471AP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3026 $52.1040
95+ $1.0688 $101.5360
145+ $1.0354 $150.1330
200+ $1.0020 $200.4000
260+ $0.9686 $251.8360
350+ $0.8684 $303.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,201 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention