Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Mfr 3M
Package Bulk
Product Status Active
Base Product Number SJ6144
Standard Package 26,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275277-SJ6144
Ultra Librarian 3D Model Ultra Librarian SJ6144 CAD Model

Description

The 1275277-SJ6144 is a bulk package of 26,000 pieces of SJ6144 bumpers, feet, pads, and grips from 3M. This product is a versatile hardware accessory that provides cushioning and protection for various applications.

  • Product: SJ6144 bumpers, feet, pads, and grips
  • Package Quantity: 26,000 pieces
  • Application: Electronics, appliances, and furniture
  • Prevents: Scratching and sliding
  • Status: Active
  • Moisture: Unaffected

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ-5514 (WHITE)
Essentra Components
FOOT CYLINDRICAL 2.36" DIA BLACK
Need more? Email Us
ECAD model for AFM2100B
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401550
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401740
Essentra Components
PUSH FIT BUMPER: 6.6 MM (0.26 IN / Bumper Cylindrical, Tapered 0.375" Dia (9.53mm) Nylon Natural
Need more? Email Us
ECAD model for BST012A
Essentra Components
BUMPER SQU 0.78"L X 0.78"W BLK / Bumper Square, Tapered 0.780" L x 0.780" W (19.80mm x 19.80mm) Polyurethane Black
Need more? Email Us
ECAD model for RBS-29BK
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 402030
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 305725
Essentra Components
FOOT CYLINDRICAL 1.689" DIA BLK / Foot Cylindrical, Recessed Center 1.689" Dia (42.90mm) Nylon Black
Need more? Email Us
ECAD model for AFW1030A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention