EN
  • EN
  • DE

2512737-0082X

Part No 2512737-0082X
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description IC, DPP3438 Prototype
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1055924-2512737-0082X
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2512737-0082X CAD Model

Description

Texas Instruments presents the 2512737-0082X, a cutting-edge integrated circuit that embodies the company's commitment to innovation and quality. This product is designed to cater to a wide range of applications, offering both versatility and reliability for your electronic projects.

Key Features

  • High Performance: The 2512737-0082X is built to deliver robust performance, ensuring that your systems run smoothly and efficiently.
  • Energy Efficient: With energy conservation in mind, this IC is optimized for low power consumption, making it an eco-friendly choice for energy-sensitive designs.
  • Durable: Manufactured with Texas Instruments' rigorous quality standards, this product promises a long operational life, reducing the need for frequent replacements.
  • Compact Design: The sleek design of the 2512737-0082X allows for seamless integration into a variety of electronic assemblies, without compromising on space.

Applications

The 2512737-0082X is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Power Management Solutions

Technical Specifications

For a detailed understanding of the 2512737-0082X's capabilities, please refer to the technical datasheet provided by Texas Instruments. This document includes comprehensive information on the product's electrical characteristics, recommended operating conditions, and pin configurations.

Ordering and Availability

The 2512737-0082X is available for order now. For pricing, availability, and shipping details, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the exact product code 2512737-0082X to avoid any discrepancies.

Support and Resources

At Texas Instruments, customer satisfaction is a top priority. Technical support and a wide range of resources are available to assist with the integration of the 2512737-0082X into your projects. This includes access to community forums, technical documentation, and dedicated customer service teams.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess