EN
  • EN
  • DE
  • IT

24R-JANK-GS-TF(LF)(SN)

Part No 24R-JANK-GS-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Description Receptacle, 24Circuit, 0.4mmPitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036037-24R-JANK-GS-TF(LF)(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24R-JANK-GS-TF(LF)(SN) CAD Model

Description

The 24R-JANK-GS-TF(LF)(SN) is a connector manufactured by JST Sales America Inc. It is a part of their crimp style, board-in connector series. This connector is designed for wire-to-board connections and provides a reliable and secure electrical connection in various electronic applications.

Applications:

  • Wire-to-board connections in electronic devices
  • Signal and power transmission
  • Consumer electronics
  • Industrial equipment
  • Automotive electronics

Features:

  • Crimp style connection: Provides a secure and reliable electrical connection.
  • Board-in design: Allows for easy and direct connection to PCBs.
  • Compact size: Suitable for high-density mounting.
  • RoHS compliant: Ensures compliance with environmental regulations.
  • Lead-free finish (LF)(SN): Complies with lead-free manufacturing requirements.

Benefits:

  • Reliable electrical connection, ensuring proper signal and power transmission.
  • Easy installation with the crimp style and board-in design.
  • Space-saving design for compact electronic devices.
  • Environmentally friendly due to RoHS compliance and lead-free finish.

Specifications:

The 24R-JANK-GS-TF(LF)(SN) typically features a 2.5mm pitch. It is designed to accommodate specific wire gauges. The housing material is typically made of a high-temperature resistant plastic. Detailed electrical characteristics, such as voltage and current ratings, depend on the specific configuration and should be verified from the manufacturer's datasheet.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Kcp Board to Board Tape/reel
Lowest to $0.3661
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Conexant Systems
Need more? Email Us
Conexant Systems
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess