EN
  • EN
  • DE

0402WGF1303TCE

Part No 0402WGF1303TCE
Manufacturer Royal Ohm
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 130 kΩ
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1121299-0402WGF1303TCE
Categories Custom Parts
Manufacturer Royal Ohm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402WGF1303TCE CAD Model

Description

The 0402WGF1303TCE is a thick film chip resistor manufactured by Royal Ohm. Chip resistors are fundamental components in electronic circuits, providing a specific resistance value to control current flow. Royal Ohm is a reputable manufacturer known for producing high-quality resistive components, making this resistor suitable for a wide range of applications.

Applications

  • Consumer electronics: Used in smartphones, tablets, and other mobile devices for current limiting and voltage division.
  • Industrial equipment: Employed in control systems, power supplies, and instrumentation for accurate resistance.
  • Automotive electronics: Found in engine control units (ECUs), sensor circuits, and infotainment systems.
  • Medical devices: Utilized in diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Networking equipment: Used in routers, switches, and network adapters for signal conditioning and impedance matching.
  • LED lighting: Implemented in LED drivers and control circuits to regulate current flow.

Features

  • Compact size (0402): Small form factor for high-density circuit board designs.
  • Thick film technology: Provides stable resistance values and reliable performance.
  • High precision: Offers tight tolerance for accurate current control.
  • Wide resistance range: Available in various resistance values to meet diverse circuit requirements.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.
  • Surface mount device (SMD): Designed for automated assembly processes.

Benefits

  • Space saving: Small size allows for high-density circuit layouts.
  • Accurate resistance: Tight tolerance ensures precise current control and voltage division.
  • Reliable performance: Thick film technology provides stable resistance over a wide temperature range.
  • Easy assembly: SMD design facilitates automated assembly, reducing manufacturing costs.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The 0402WGF1303TCE chip resistor is designed to meet industry standards for reliability and performance. Its small size and precise resistance make it suitable for a wide range of electronic applications. The 130kΩ resistance value provides a common resistance for various electronic circuits. Detailed specifications such as resistance value, tolerance, temperature coefficient, and power rating can be found in the product datasheet provided by Royal Ohm.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
125,000+ $0.0004 $50.0000
250,000+ $0.0004 $100.0000
375,000+ $0.0004 $150.0000
500,000+ $0.0004 $200.0000
833,335+ $0.0003 $250.0005
1,000,000+ $0.0003 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272,000 pieces
MOQ: 125000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess