EN
  • EN
  • DE

SP213EHEA-L

Part No SP213EHEA-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 MULTI-CH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 480Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 756784-SP213EHEA-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP213EHEA-L CAD Model

Description

The SP213EHEA-L is a 3.3V Half-Duplex RS-485 Transceiver manufactured by Exar Corporation (later acquired by MaxLinear). It's designed for robust data communication in harsh industrial environments. This transceiver meets or exceeds the requirements of the TIA/EIA-485 standard and is suitable for long-distance data transmission.

Applications:

  • Industrial automation
  • Process control
  • Building automation
  • Motor control
  • Security systems
  • Networking equipment
  • HVAC systems

Features:

  • Half-duplex RS-485 transceiver: Enables bidirectional communication over a single pair of wires.
  • 3.3V operation: Compatible with low-voltage microcontrollers and systems.
  • High data rate: Supports data rates up to 10 Mbps.
  • Low power consumption: Minimizes power consumption in power-sensitive applications.
  • Robust noise immunity: Provides reliable communication in noisy environments.
  • Short-circuit protection: Protects the transceiver from short-circuit faults.
  • Thermal shutdown protection: Shuts down the transceiver if the temperature exceeds a safe limit.
  • ESD protection: Protects the transceiver from electrostatic discharge events.

Benefits:

  • Reliable communication: Ensures robust data transmission in harsh environments.
  • Long-distance communication: Supports communication over long distances.
  • Low power consumption: Reduces power consumption and extends battery life.
  • Easy to use: Simple interface simplifies system design.
  • Cost-effective solution: Provides a cost-effective solution for RS-485 communication.

Additional Details:

The SP213EHEA-L is typically used in applications where reliable communication over long distances is required. The half-duplex operation allows for bidirectional communication over a single pair of wires, reducing cabling costs. The transceiver is designed to operate in harsh industrial environments and is protected against noise, short circuits, and electrostatic discharge. The device is available in various package options, including surface-mount packages, for easy integration into different applications. Its robust design makes it suited for industrial control networks. It is used as an interface between microcontrollers and industrial sensors and actuators. The device includes slew-rate limiting to minimize EMI (Electromagnetic Interference).

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess