Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841354-UMX2NTN
Ultra Librarian 3D Model Ultra Librarian UMX2NTN CAD Model

Description

The UMX2NTN is a digital transistor manufactured by Rohm Semiconductor. It incorporates two transistors within a single, space-saving package. This dual transistor configuration is designed for applications that require multiple switching or amplification stages, optimizing board space and simplifying circuit design. This component integrates transistors and resistors into a single compact package, which simplifies circuit design and reduces board space. This component is designed for switching and inverter applications.

Applications:

  • Inverter circuits: Used to invert digital signals.
  • Switching circuits: Employed as a switching element in various electronic circuits.
  • Digital circuit applications: General purpose amplification and switching in digital electronics.
  • Load switching: Suitable for controlling small loads with digital signals.

Features:

  • Dual Transistors: Contains two independent transistors in a single package.
  • Integrated Resistors: Includes built-in resistors for base current limiting, simplifying external component requirements.
  • Compact Package: Small surface mount package minimizes board space.
  • NPN Transistor: Utilizes an NPN transistor configuration.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.

Benefits:

  • Space Saving: The integration of two transistors into a single package minimizes board space requirements.
  • Simplified Circuit Design: Reduces component count and simplifies PCB layout.
  • Cost Effective: Integration of resistors reduces overall BOM (Bill of Materials) cost.
  • Improved Reliability: Integrated design enhances reliability compared to discrete implementations.
  • Easy Implementation: Simplifies implementation in various digital circuit applications.

Technical Details:

The UMX2NTN features two identical NPN transistors with integrated resistors. It's crucial to consult the datasheet for specific resistance values, voltage ratings, current ratings, and other electrical characteristics. The compact surface mount package is designed for automated assembly, improving manufacturing efficiency. The two transistors can be used independently or in tandem, providing flexibility in circuit design.

You May Also Be Interested in

ISSC
Lowest to $2.3129
ECAD model for IS1681S-206
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC
Lowpower
Lowest to $0.0433
ECAD model for LP3987H-33B5F
International Rectifier
Need more? Email Us
ECAD model for IRG7IC12FDH-188P
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for IR26-71C/L261/S63/CT(LM)
ITE
Need more? Email Us
ECAD model for IT6513FN/BXA
Shenzhen Xinmao Microelectronics Co., Ltd.
Low-Power off-line / PSR controller
Need more? Email Us
ECAD model for LP3773
Inchange Semiconductor Company Limited
N-Channel MOSFET Transistor
Lowest to $0.6026
ECAD model for IRFR4615
ITE
Need more? Email Us
ECAD model for IT8988E CXA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4956
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention