EN
  • EN
  • DE

UMH11NFSTN

Part No UMH11NFSTN
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0451+Rohs
Reference case SOT-363
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 757769-UMH11NFSTN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMH11NFSTN CAD Model

Description

The UMH11NFSTN is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for low-voltage, low on-resistance switching applications, commonly used in portable devices and power management circuits. Its compact size and energy-efficient performance make it suitable for a wide range of applications where space and power conservation are critical.

Applications

  • Load switching: Efficiently switching power to various loads in portable devices.
  • Power management circuits: Used in regulating voltage and current in battery-powered systems.
  • DC-DC converters: Employed in step-up and step-down converters for portable applications.
  • Battery protection circuits: Protects batteries from overcharge, over-discharge, and short circuits.
  • Portable devices: Ideal for smartphones, tablets, and other handheld devices.

Features

  • P-channel MOSFET: Provides efficient switching characteristics for negative voltage applications.
  • Low on-state resistance (Rds(on)): Minimizes power losses and heat generation.
  • Small surface mount package: Allows for high-density mounting on circuit boards.
  • Logic level gate drive: Compatible with low-voltage logic circuits.
  • High-speed switching: Enables fast and efficient switching performance.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Energy efficiency: Reduces power consumption and extends battery life.
  • Compact design: Saves space on circuit boards, enabling smaller devices.
  • Easy to use: Compatible with low-voltage logic circuits, simplifying design.
  • Reliable performance: Provides stable operation in demanding environments.
  • Environmentally friendly: Meets environmental regulations.

Additional Details

The UMH11NFSTN features a drain-source voltage (Vds) rating of -20V and a continuous drain current (Id) rating of approximately -1.5A. The low on-state resistance, typically in the milliohm range, ensures minimal power dissipation during conduction. Its gate threshold voltage (Vgs(th)) is designed to be compatible with low-voltage logic levels, simplifying the gate drive circuitry. The device is available in a small surface-mount package, enabling high-density mounting on printed circuit boards. This P-channel MOSFET is optimized for low-voltage operation, making it suitable for battery-powered applications. It offers a combination of low on-resistance, fast switching speed, and compact size, making it an excellent choice for portable devices requiring efficient power management.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess