EN
  • EN
  • DE

UDZV6.8B

Part No UDZV6.8B
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Diode Zener Single 6.8V 2% 200mW 2-Pin UMD / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1276809-UDZV6.8B
Manufacturer Homepage www.rohm.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UDZV6.8B
Introduction Date October 26, 2011
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian UDZV6.8B CAD Model

Description

The UDZV6.8B is a 6.8V Zener diode manufactured by Rohm Semiconductor. Zener diodes are designed to maintain a constant voltage across their terminals when the reverse voltage exceeds the Zener voltage. This characteristic makes them suitable for voltage regulation, voltage clamping, and overvoltage protection circuits.

Applications:

  • Voltage regulation.
  • Overvoltage protection.
  • Voltage clamping.
  • Clipping circuits.
  • Wave shaping.
  • Parameter shifting.

Features:

  • Zener Voltage: 6.8V (typical).
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse-biased below the Zener voltage.
  • Small Package Size: Designed for compact applications.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Lead-Free: Environmentally friendly.

Benefits:

  • Stable Voltage Reference: Provides a constant voltage reference for regulation circuits.
  • Overvoltage Protection: Protects sensitive circuits from excessive voltage.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: Consistent Zener voltage characteristics ensure reliable operation.

The UDZV6.8B is a reliable Zener diode suitable for a variety of voltage regulation and overvoltage protection applications. Its stable Zener voltage, low leakage current, and compact size make it a popular choice for protecting sensitive electronic components. It's essential to consult the datasheet for detailed electrical characteristics, including the Zener voltage tolerance, power dissipation, and surge current ratings, to ensure proper implementation and prevent damage to the diode or the protected circuitry.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0243 $57.9555
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,000 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess