EN
  • EN
  • DE

TFZ8.2B

Part No TFZ8.2B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840180-TFZ8.2B
Ultra Librarian 3D Model Ultra Librarian TFZ8.2B CAD Model

Description

The TFZ8.2B is a Zener diode manufactured by Rohm Semiconductor. This diode is designed for voltage regulation, surge protection, and voltage referencing in various electronic applications. Zener diodes maintain a stable voltage across their terminals when the reverse voltage exceeds the Zener voltage, making them essential components for protecting sensitive circuits and providing reliable voltage references.

Applications

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a constant output voltage despite variations in input voltage or load current.
  • Voltage Reference: Provides a stable voltage reference in analog circuits, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and operational amplifiers.
  • Surge Protection: Protects electronic circuits from voltage spikes caused by lightning, inductive switching, and electrostatic discharge (ESD).
  • Clipping Circuits: Limits the voltage swing in a circuit to prevent damage to sensitive components from overvoltage conditions.
  • Overvoltage Protection: Implemented in electronic devices to prevent damage from excessive voltage levels, enhancing the lifespan and reliability of the equipment.

Features

  • Precise Zener Voltage: Maintains a consistent voltage level when operating in the reverse breakdown region, ensuring stable and accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes current flow when the applied voltage is below the Zener voltage, improving efficiency and reducing unnecessary power consumption.
  • Compact Package Size: Allows for integration into space-constrained devices, enabling smaller and more compact electronic designs.
  • High Surge Handling Capability: Designed to withstand transient voltage surges without damage, enhancing circuit protection and reliability.
  • Stable Performance: Offers reliable performance across a wide range of operating temperatures and conditions, ensuring consistent and dependable operation.

Benefits

  • Stable Voltage Output: Provides a constant voltage output, ensuring consistent performance in electronic circuits and preventing voltage fluctuations that can affect operation.
  • Protection Against Voltage Spikes: Safeguards sensitive components from damage due to voltage surges, extending the lifespan of electronic devices and reducing maintenance costs.
  • Accurate Voltage Reference: Enables precise voltage measurements and control in analog circuits, improving the accuracy and performance of electronic systems.
  • Compact Design: Facilitates the design of small and efficient electronic devices, reducing overall size and weight while maintaining performance.
  • Increased Reliability: Enhances the reliability of electronic systems by protecting them from voltage fluctuations and surges, ensuring long-term, stable performance.

Additional Details

The TFZ8.2B has a nominal Zener voltage of 8.2 volts. The power dissipation rating indicates the maximum power the diode can handle without being damaged. It is typically available in a small surface-mount package such as a SOD-323 or similar. Key parameters to consider when using this Zener diode include the Zener impedance, which affects the voltage regulation performance, and the reverse leakage current, which should be minimal for efficient operation. Detailed specifications can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess