Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Color Blue
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 250mcd
Lens Style/Size Rectangle with Flat Top, 2.30mm x 1.60mm
Forward Voltage 3.2V
Current - Test 20mA
Mounting SMD (SMT)
Wavelength - Peak 468nm
Case / Package 3020(1208)
Height (Max) 1.50mm
Win Source Part Number 047067-SML013BDTT86
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML013BDTT86 CAD Model

Description

This electronic component is manufactured by Rohm Semiconductor and has a Win Source Part Number of 047067-SML013BDTT86.

  • Packaging: Reel
  • Color: Blue
  • Mounting Type: SMD (SMT)
  • Forward Voltage: 3.2V
  • Lens Style and Size: Rectangle with a flat top measuring 2.30mm x 1.60mm
  • Millicandela Rating: 250mcd
  • Current Test: 20mA
  • Wavelength Peak: 468nm
  • Height: 1.50mm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for SML-A12V8TT86P
Inolux
LED RGB CLEAR 0603 SMD R/A
Lowest to $1.0341
ECAD model for IN-S63TBS5R5G5B
Broadcom Limited
Surface Mount LED Indicators, PLCC-4 SMT LEDs | LED GREEN/YELLOW CLEAR 4PLCC SMD
Lowest to $0.5867
ECAD model for HSMF-A206-A00J1
Lite-On Inc.
Meet ROHS, HF, Green Product, Dual color chip LED
Lowest to $4.4596
ECAD model for LTST-S115KRKGKT
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LYT77K-K2M1-26
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for T2-6K-0-20
Rohm Semiconductor
Lowest to $0.1643
ECAD model for SML-310VTT86J
Wurth Electronics Inc
LED RGB CLEAR SMD
Need more? Email Us
ECAD model for 150080M173000
OSRAM Opto Semiconductors Inc.
Lowest to $0.5265
ECAD model for LATBG66B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention