Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 117k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 3.3V, 5V
Supply Voltage , Digital 3.3V, 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-DIP
Mounting Style Through Hole
Family Part Number ADS7832
Manufacturer Pack Quantity 13
MSL Level 2 (1 Year)
Win Source Part Number 1141898-ADS7832BP
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7832BP CAD Model

Description

Introducing the ADS7832BP Analog-to-Digital Converter by Texas Instruments

The ADS7832BP is a high-performance, single-supply 12-bit analog-to-digital converter (ADC) manufactured by Texas Instruments, a leader in precision analog and digital technology. This compact and versatile ADC is designed to meet the rigorous demands of a wide range of applications, from industrial control systems to medical instruments, making it an ideal choice for engineers and designers looking for reliable and accurate data conversion.

Key Features of the ADS7832BP

  • Precision 12-Bit Resolution: The ADS7832BP offers a 12-bit resolution, providing fine detail in the analog-to-digital conversion process, which is essential for applications requiring high accuracy and precision.
  • Single-Supply Operation: Operating from a single 2.7V to 5.5V power supply, this ADC simplifies power management in systems and supports low-power applications.
  • Four Single-Ended Inputs: Equipped with four single-ended inputs, the ADS7832BP allows for multiple signal measurements, increasing the flexibility and utility of the device.
  • Internal Reference: An internal reference voltage simplifies the design process by reducing the need for external components and ensuring consistent performance.
  • Low Power Consumption: With a power-saving design, this ADC is ideal for battery-powered and portable applications where power efficiency is critical.
  • Serial Interface: The device features a SPI-compatible serial interface, allowing for easy integration into existing digital systems and facilitating communication with microcontrollers and digital processors.
  • Small Footprint: The ADS7832BP comes in a small 16-pin SSOP package, making it suitable for space-constrained applications.

Applications of the ADS7832BP

The ADS7832BP is a versatile component that can be used in various applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial process controls
  • Medical monitoring devices

With its combination of precision, low power consumption, and ease of use, the Texas Instruments ADS7832BP is a top choice for professionals seeking to enhance the performance and efficiency of their electronic designs.

You May Also Be Interested in

Maxim Integrated
+2.7V, Low-Power, 12-Bit Serial ADCs in 8-Pin SO | IC ADC 12BIT SAR 8DIP
Need more? Email Us
ECAD model for MAX1240AEPA+
Analog Devices Inc.
3 V/5 V, 450 muA 16-Bit, Sigma-Delta ADC | IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $29.4604
ECAD model for AD7715ARZ-3
Renesas Electronics America
10-Bit, 40 MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for HI5746KCB
Analog Devices Inc.
Low Cost Signal Conditioning 8-Bit ADC | IC ADC 8BIT SAR 20DIP
Lowest to $1.8835
ECAD model for AD670JN
Analog Devices Inc.
IC ADC 10BIT SAR 20TSSOP
Need more? Email Us
ECAD model for AD7918WYRUZ-REEL7
Harris Corporation
IC ADC 6BIT FLASH 20SOIC
Need more? Email Us
ECAD model for CA3306CM96
Texas Instruments
16-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER
Need more? Email Us
ECAD model for ADS8505IDW
Analog Devices Inc.
250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar, 16-/14-/12-Bit ADC
Lowest to $24.2136
ECAD model for AD7656YSTZ-1
Texas Instruments
Dual 500kHz, 12-Bit, 2 + 2 Channel Simultaneous Sampling
Lowest to $22.2821
ECAD model for ADS7862Y/2KG4

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention