Products specifications Report Issue?

Reference Date Code 1132+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 738882-ISO7640FCDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7640FCDW CAD Model

Description

ISO7640FCDW: High-Speed Digital Isolator from Texas Instruments

The ISO7640FCDW is a cutting-edge, high-speed digital isolator designed and manufactured by Texas Instruments (TI), renowned for their expertise in creating robust and reliable integrated circuits. This isolator is part of TI's extensive portfolio of isolation products, which are engineered to provide signal integrity and protection in various industrial and commercial applications.

Featuring four independent isolation channels, the ISO7640FCDW offers a flexible solution for systems that require the isolation of digital signals for noise reduction, ground loop elimination, and protection against high voltages. Each channel is capable of transmitting data at speeds up to 25 Mbps, ensuring that high-speed communication is maintained without compromising signal quality.

The device is built using TI's proprietary silicon dioxide (SiO2) insulation barrier, which provides a robust isolation rating of up to 5 kVrms per UL 1577 standard. This high level of electrical isolation ensures safe operation even under extreme conditions, making the ISO7640FCDW an ideal choice for safety-critical applications such as medical equipment, industrial automation, and power control systems.

With a wide supply range of 2.25V to 5.5V, the ISO7640FCDW is designed to be compatible with a variety of logic levels, thereby simplifying integration with both existing and new system designs. Additionally, the device boasts low power consumption, which is crucial for energy-sensitive applications.

The ISO7640FCDW comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which allows for easy implementation in space-constrained environments without sacrificing performance. Furthermore, the device is characterized for operation across a wide temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

In summary, the ISO7640FCDW from Texas Instruments is a robust, high-speed digital isolator that offers excellent electrical isolation, high data rate capabilities, and low power consumption. It is an essential component for designers looking to enhance system reliability and safety in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14931EAWE+T
Maxim Integrated
DG ISO 2.75KV 3CH RS422 16-SOIC
Lowest to $12.3870
ECAD model for MAX14945EWE+T
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930DASE+
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $12.6707
ECAD model for MAX14932BASE+
Analog Devices Inc.
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Lowest to $9.4361
ECAD model for ADUM142D0BRZ
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930CAWE+
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $11.6965
ECAD model for ADUM2211SRIZ-RL
Broadcom Limited
High Speed Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Lowest to $14.4402
ECAD model for HCPL-091J-500E
Broadcom Limited
DGTL ISOLTR 5.6KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for ACML-7420-500E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention