Product Overview: 74ALVC573PW from NXP
The 74ALVC573PW is a high-performance, low-voltage Octal D-type transparent latch with 3-state outputs designed by NXP Semiconductors. This integrated circuit is part of NXP's ALVC (Advanced Low-Voltage CMOS) family and is ideal for use in 2.3 V to 3.6 V VCC applications. The device is housed in a TSSOP20 package, which is suitable for space-constrained applications requiring high-density mounting.
Key Features
- Logic Type: Octal D-type transparent latch
- Bus Hold: Equipped with bus hold circuitry, which helps in retaining the last input state whenever the input goes to a high-impedance state
- Operating Voltage: 2.3 V to 3.6 V, providing compatibility with low-voltage systems and ensuring low power consumption
- High-Speed Performance: Offers a typical propagation delay of only 3.8 ns, ensuring fast response times for high-speed applications
- Power-Off Disable: Outputs enter a high-impedance state when VCC is between 0 and 1.2 V, minimizing power consumption during power-down modes
- 3-State Outputs: Facilitate bus-oriented applications by allowing the outputs to be placed in a high-impedance state
- ESD Protection: Includes robust ESD protection, ensuring device longevity and reliability in harsh environments
Applications
The 74ALVC573PW is ideal for a range of applications, particularly where low-voltage operation and high-speed performance are required. It is commonly used in:
- Memory storage and retrieval systems
- Data management and buffering in communication devices
- Industrial control systems
- Portable and battery-operated electronics
Quality and Reliability
NXP Semiconductors is known for their commitment to quality and reliability, and the 74ALVC573PW is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability.
Ordering Information
For detailed ordering and shipping information, or to request samples of the 74ALVC573PW, customers are encouraged to contact NXP Semiconductors or an authorized distributor.