Introducing the PHB45N03LTA MOSFET from NXP Semiconductors
The PHB45N03LTA is a robust and high-performance TrenchMOS™ transistor designed by NXP Semiconductors, a leading technology company known for its innovative and reliable semiconductor solutions. This particular product is part of the TrenchMOS logic level FET, which is specifically engineered to deliver outstanding efficiency and power density in various applications. The PHB45N03LTA is an ideal choice for switch-mode power supplies, DC-DC converters, motor drivers, and other high-speed switching applications.
Key Features
- Low Threshold Voltage: The device has a low threshold voltage that ensures it can be driven by logic-level voltages, making it compatible with microcontroller-based circuits and other digital control systems.
- High-Speed Switching: With its fast switching capabilities, the PHB45N03LTA minimizes energy loss during power conversion, which is critical for efficiency in power management applications.
- Low On-State Resistance (RDS(on)): The low on-state resistance of this MOSFET reduces conduction losses and improves overall efficiency, which is particularly beneficial in high-current circuits.
- Enhanced Durability: Built to withstand tough conditions, the PHB45N03LTA features ruggedized device construction that provides enhanced reliability and longevity.
Applications
The versatility of the PHB45N03LTA allows it to be used in a wide range of applications, including:
- Power supply units (PSUs)
- DC-DC converters
- Motor control circuits
- Automotive applications
- Load switches
- Battery management systems
Technical Specifications
The PHB45N03LTA boasts impressive technical specifications that ensure top-notch performance:
- Drain-source voltage (VDSS) of 30V
- Continuous drain current (ID) of 45A
- Power dissipation (PD) of 110W
- Low threshold voltage (VGS(th))
- 175°C maximum junction temperature
Quality and Environmental Compliance
NXP Semiconductors is committed to delivering high-quality products that meet stringent environmental standards. The PHB45N03LTA is RoHS compliant and free from harmful substances, aligning with global initiatives for environmental sustainability.
Whether you are designing power management systems or looking for a reliable switch for your high-current applications, the PHB45N03LTA from NXP provides the performance and reliability you need.