Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 30V
Current - Max 100mA
Capacitance @ Vr, F 0.35pF @ 1V, 1MHz
Resistance @ If, F 1.5 Ohm @ 10mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package VMN2
Win Source Part Number 107269-RN242CST2RA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN242CST2RA CAD Model

Description

The RN242CST2RA is a PIN diode manufactured by Rohm Semiconductor.

  • Current Rating: 100mA
  • Peak Reverse Voltage: 30V
  • Capacitance: 0.35pF @ 1V and 1MHz
  • Resistance: 1.5 Ohm @ 10mA and 100MHz
  • Supply and Demand Status: balanced
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP-PACKAGE, P55
Need more? Email Us
ECAD model for MSS30-046-P55
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.1699
ECAD model for MMBD452LT1G
M/A-Com Technology Solutions
RF DIODE SCHOTTKY 6TDFN
Lowest to $1.4886
ECAD model for MADS-011010-14150T
Rohm Semiconductor
RF DIODE PIN 50V SMD3
Lowest to $0.1674
ECAD model for RN779DT146
Broadcom Limited
RF DIODE SCHOTTKY 15V SOT323 / Surface Mount RF Schottky Barrier Diodes
Lowest to $15.7658
ECAD model for HSMS-282B-BLKG
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 75MW 0201 / SMS7621-060: Surface Mount, 0201 Low-Barrier Silicon Schottky Diode
Need more? Email Us
ECAD model for SMS7621-060
Broadcom Limited
RF DIODE PIN 50V MINIPAK
Need more? Email Us
ECAD model for HMPP-3862-BLK
M/A-Com Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, B20
Need more? Email Us
ECAD model for MSS30-248-B20
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP, C15
Need more? Email Us
ECAD model for MSS30-046-C15

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1257 $56.5650
1,090+ $0.1032 $112.4880
1,685+ $0.0999 $168.3315
2,315+ $0.0968 $224.0920
2,995+ $0.0935 $280.0325
4,015+ $0.0838 $336.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 61,000 pieces
MOQ: 450 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention