EN
  • EN
  • DE

MADS-011010-14150T

Part No MADS-011010-14150T
Manufacturer M/A-Com Technology Solutions
Catalog RF Diodes
Description RF DIODE SCHOTTKY 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Packaging Reel
Diode Type Schottky - 1 Pair Common Cathode
Temperature Range - Operating 175°C
Manufacturer Package 6-WFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.5x1.2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801557-MADS-011010-14150T
Ultra Librarian 3D Model Ultra Librarian MADS-011010-14150T CAD Model

Description

The MADS-011010-14150T is a GaAs MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch from M/A-Com Technology Solutions. It's designed for high-performance switching applications in various RF and microwave systems.

Applications

  • Test and Measurement Equipment: Used in signal routing and switching within test equipment.
  • Communication Systems: Employed in cellular base stations and other communication infrastructure for signal switching.
  • Radar Systems: Integrated into radar systems for antenna selection and signal routing.
  • Satellite Communication: Used in satellite communication equipment for signal switching and distribution.
  • Military Applications: Deployed in military communication and radar systems.

Features

  • SPDT Configuration: Offers a single-pole double-throw configuration, allowing for versatile signal routing.
  • High Isolation: Provides high isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Features low insertion loss, ensuring minimal signal attenuation.
  • Fast Switching Speed: Offers fast switching speed, enabling rapid signal routing.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.

Benefits

  • Improved System Performance: Enhances system performance with its low insertion loss and high isolation.
  • Flexible Signal Routing: Provides flexible signal routing with its SPDT configuration.
  • Reduced Signal Interference: Minimizes signal interference with its high isolation.
  • Easy Integration: Simplifies system design and integration with its surface mount package.
  • Increased Reliability: Offers increased reliability with its robust design.

Specifications

The MADS-011010-14150T typically operates from DC to 6 GHz. It has an insertion loss of less than 0.8 dB and an isolation of greater than 35 dB. The switching speed is typically less than 5 ns. The operating temperature range is -55°C to +85°C.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6986 $52.3950
175+ $0.5732 $100.3100
275+ $0.5553 $152.7075
375+ $0.5374 $201.5250
485+ $0.5195 $251.9575
645+ $0.4657 $300.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess