EN
  • EN
  • DE

MAX6975ATL+

Part No MAX6975ATL+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 30MA 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 3.6V
Voltage - Output 7V
Current - Output / Channel 30mA
Frequency 33MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX6975
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882332-MAX6975ATL+
Ultra Librarian 3D Model Ultra Librarian MAX6975ATL+ CAD Model

Description

The MAX6975ATL+ is a sophisticated LED driver integrated circuit brought to you by Maxim Integrated, a company renowned for its high-performance semiconductor products. This advanced driver is designed to provide precise control and drive capabilities for LED arrays, making it an ideal choice for a wide range of applications, including signage, automotive lighting, and industrial displays.

Key Features

  • Drive Capability: The MAX6975ATL+ can drive up to 16 LEDs with constant-current outputs, ensuring uniform brightness and enhancing the overall visual quality of the display.
  • Output Current: Each output can be programmed to up to 55mA, which can be adjusted through an external resistor or the serial interface, providing flexibility and precision in lighting control.
  • Communication: It features a 5-wire serial interface that allows for digital brightness control and programming of each LED, offering a high level of customization for specific design needs.
  • Thermal Management: The device incorporates thermal shutdown protection, safeguarding the LEDs and the driver itself from potential overheating, thereby enhancing reliability and lifespan.
  • Supply Voltage: It operates over a wide supply voltage range of 3.0V to 5.5V, making it compatible with various power sources and system designs.

Applications

The MAX6975ATL+ is versatile and can be used in multiple applications that require reliable and precise LED control, such as:

  • Architectural Lighting
  • Automotive Interior and Exterior Lighting
  • Display Backlighting
  • Industrial Control Indicators
  • Message Signs and Video Displays

Conclusion

For designers and engineers looking for a robust and flexible LED driving solution, the MAX6975ATL+ from Maxim Integrated stands out as an excellent choice. With its high drive capability, programmable current outputs, and advanced features like thermal protection, this LED driver ensures optimal performance and reliability for a multitude of LED lighting applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess