Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Current - Output 2.2A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 0V ~ 42V
Temperature Range - Operating 0°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Base Product Number STK672
Other Names STK672-732AN-EOS,2156-STK672-732AN-E-OS,ONSONSSTK672-732AN-E
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253355-STK672-732AN-E
Ultra Librarian 3D Model Ultra Librarian STK672-732AN-E CAD Model

Description

ON Semiconductor STK672-732AN-E Stepper Motor Driver

The STK672-732AN-E from ON Semiconductor is an advanced stepper motor driver that is designed to provide a flexible, high-performance solution for controlling 2-phase stepper motors. This integrated circuit is part of the well-regarded STK600 series and is known for its reliability and ease of use, making it an ideal choice for a wide range of applications, including office automation machines, factory automation systems, and consumer electronics.

This stepper motor driver incorporates a unipolar constant-current motor driver, which is capable of micro-stepping operation. The STK672-732AN-E supports various excitation modes, enabling precise control of motor speed and position. With the capability to drive motors with voltages up to 46V and currents up to 2A, this IC can handle a broad spectrum of stepper motors, from small to medium-sized types.

The device features a built-in non-volatile memory (NVM) to store configuration settings, which simplifies the design process and reduces the need for external components. The NVM also ensures that the motor driver retains its settings even after power cycles, providing consistent performance across uses.

One of the key benefits of the STK672-732AN-E is its thermal shutdown function, which protects the IC from overheating. This is particularly important in applications where the motor may be subject to continuous operation or high-load conditions. Additionally, the built-in overcurrent protection and under-voltage lockout features safeguard the motor and the driver from various electrical faults, enhancing the system's overall reliability.

With its compact design, the STK672-732AN-E comes in a multi-power package, which facilitates efficient heat dissipation and allows for a smaller PCB footprint. This makes the device particularly suitable for applications where space is at a premium.

Whether you are developing a new stepper motor control system or upgrading an existing one, the ON Semiconductor STK672-732AN-E offers a high-quality, robust solution that can meet the demands of a diverse range of motor control applications.

You May Also Be Interested in

NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to $36.1833
ECAD model for MC33886PVW
Texas Instruments
Motor Driver 16-Pin TSSOP T/R / IC MOTOR DRIVER SER 16TSSOP
Lowest to $0.6503
ECAD model for DRV8860PWR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $2.2832
ECAD model for DRV8840PWP
Texas Instruments
Triple Half Bridge Motor Driver 28-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $4.1680
ECAD model for DRV8313PWPR
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to $2.7884
ECAD model for DRV8839DSSR
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to $1.9323
ECAD model for DRV8601ZQVR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $1.0070
ECAD model for DRV8832DGQ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention