Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 10EP
Package Bulk
Product Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MC10EP33
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634497-MC10EP33DT
Ultra Librarian 3D Model Ultra Librarian MC10EP33DT CAD Model

Description

ON Semiconductor MC10EP33DT: High-Speed Differential ECL Clock Divider

The ON Semiconductor MC10EP33DT is a high-performance, precision differential ECL (Emitter Coupled Logic) clock divider designed for use in demanding digital applications. This integrated circuit is part of ON Semiconductor’s 10EP series, which is renowned for its high-speed operation and exceptional signal integrity. The MC10EP33DT is specifically crafted to address the needs of systems requiring accurate clock division with minimal skew and jitter.

Key Features

  • High-Speed ECL Clock Divider: The MC10EP33DT operates at significant frequencies, making it suitable for high-speed clock distribution systems.
  • Differential ECL Inputs and Outputs: The device features differential ECL inputs and outputs, ensuring reduced noise susceptibility and improved signal integrity over single-ended designs.
  • Divide-by-4 Counter: The core functionality of the MC10EP33DT is its ability to divide the input frequency by 4, providing a stable and reliable clock signal for downstream digital logic circuits.
  • Master Reset Function: A master reset pin allows for the synchronous reset of the divide counter, enabling precise control over the timing of the output clock signal.
  • Power Supply: The device operates from a standard ECL power supply of –4.2 V, which is typical for ECL logic devices.
  • Temperature Range: The MC10EP33DT is designed to perform reliably across an industrial temperature range, ensuring stable operation in varying environmental conditions.
  • Surface Mount Package: The device is available in a compact 8-lead SOIC package, which is suitable for space-constrained applications and facilitates easy integration into existing PCB designs.

Applications

The ON Semiconductor MC10EP33DT is ideal for a variety of applications that require precise clock management and distribution, including:

  • High-speed data communication systems
  • Telecommunication infrastructure
  • Automated test equipment (ATE)
  • High-frequency trading systems
  • Networking and data center infrastructure

With its robust design and high-speed capabilities, the MC10EP33DT from ON Semiconductor is a reliable choice for designers looking to implement an ECL clock divider in their next project. Its precision and performance characteristics ensure that it can meet the stringent requirements of modern digital systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $1.0432
ECAD model for CD4022BPW
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
Texas Instruments
4-BIT BINARY COUNTERS
Lowest to $1.6168
ECAD model for CY74FCT163CTQCTG4
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to $0.6520
ECAD model for CD74HCT193E
Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HC160N
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC4020AFL1
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT163E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention