EN
  • EN
  • DE

RMW130N03FUBTB1

Part No RMW130N03FUBTB1
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183523-RMW130N03FUBTB1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RMW130N03FUBTB1 CAD Model

Description

The RMW130N03FUBTB1 is a 30V, N-channel power MOSFET from Rohm Semiconductor, designed for high-efficiency switching applications. This MOSFET utilizes Rohm's advanced trench gate structure, which minimizes on-resistance and gate charge, contributing to improved power conversion efficiency and reduced switching losses. It comes in a compact, thermally efficient package that is suitable for space-constrained applications.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control

Features:

  • Low On-Resistance: Reduces conduction losses for higher efficiency.
  • Low Gate Charge: Minimizes switching losses at high frequencies.
  • Trench Gate Structure: Provides superior switching performance.
  • Compact Package: Allows for high-density board mounting.
  • RoHS Compliant: Ensures environmental friendliness.
  • 30V Drain-Source Voltage: Suitable for a variety of low voltage applications.

Benefits:

  • Improved Efficiency: Lower on-resistance and gate charge lead to higher overall system efficiency.
  • Reduced Heat Generation: Lower losses translate to less heat, improving reliability and thermal management.
  • Faster Switching Speeds: Enhanced switching performance allows for higher frequency operation.
  • Compact Design: Small package size enables use in space-critical applications.
  • Enhanced Reliability: Robust design ensures stable performance under varying operating conditions.

Additional Details:

The RMW130N03FUBTB1 typically has a maximum drain-source voltage (Vds) of 30V and a continuous drain current (Id) that varies based on the specific application and thermal conditions. The on-resistance (Rds(on)) is typically very low, contributing to its high efficiency. The gate-source threshold voltage (Vgs(th)) is designed for easy gate driving, and the total gate charge (Qg) is minimized to reduce switching losses. The device's power dissipation is dependent on the thermal characteristics of the application. It's packaged in a surface-mount package such as a TSON Advance, designed for optimal thermal performance. This MOSFET is often used in synchronous rectification, load switching, and other power management functions in battery-powered devices, power adapters, and various industrial applications. The specific datasheet should be consulted for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess