EN
  • EN
  • DE

RLS4154

Part No RLS4154
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 183350-RLS4154
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLS4154 CAD Model

Description

The RLS4154 is a precision shunt resistor manufactured by Rohm Semiconductor. Shunt resistors are critical components in electronic circuits used to measure current flow. By placing a shunt resistor in the path of the current, a small voltage drop is created across the resistor. This voltage drop, when measured accurately, can be used to determine the current flowing through the circuit using Ohm's Law (V = IR).

Applications:

  • Power Supplies: Used for current monitoring and control in power supply circuits.
  • Motor Control: Enables precise current measurement for efficient and safe motor operation.
  • Battery Management Systems (BMS): Measures charge and discharge currents in battery packs for accurate state-of-charge determination and protection.
  • Inverters: Monitors current in inverter circuits to optimize performance and prevent overcurrent conditions.
  • Automotive Applications: Employed in various automotive systems for current sensing, such as electronic power steering (EPS) and engine control units (ECUs).

Features:

  • High Precision: Offers very tight tolerance, ensuring accurate current measurements.
  • Low Temperature Coefficient of Resistance (TCR): Provides stable resistance values over a wide temperature range, minimizing errors caused by temperature variations.
  • Low Inductance: Minimizes inductive effects, allowing for accurate measurements in high-frequency applications.
  • High Power Rating: Capable of dissipating significant power without compromising performance or accuracy.
  • Surface Mount Device (SMD): Designed for easy and efficient surface mount assembly.

Benefits:

  • Accurate Current Measurement: Provides reliable and precise current readings, enabling accurate monitoring and control of electronic circuits.
  • Improved Circuit Performance: Enhances the overall performance and efficiency of circuits by allowing for precise current regulation and feedback control.
  • Enhanced Safety: Protects circuits from overcurrent conditions by enabling timely detection and response to abnormal current flows.
  • Increased System Reliability: Improves the reliability and longevity of electronic systems by ensuring stable and accurate current measurements under varying operating conditions.
  • Simplified Circuit Design: Facilitates simpler and more efficient circuit designs by providing a reliable and easy-to-implement current sensing solution.

The RLS4154 is typically a small, rectangular-shaped component with terminals for surface mounting. Its resistance value is typically very low (e.g., in the milliohm range) to minimize power dissipation and voltage drop. This shunt resistor is commonly used in demanding applications where precise current measurement is crucial for optimal performance and safety. Due to the sensitivity of current sensing applications, designers carefully select shunt resistors with appropriate specifications to meet the specific requirements of their circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess