EN
  • EN
  • DE

RF1501NP3STR

Part No RF1501NP3STR
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182680-RF1501NP3STR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1501NP3STR CAD Model

Description

The RF1501NP3STR is an RF LNA (Low Noise Amplifier) manufactured by Rohm Semiconductor. This device is designed to amplify weak radio frequency signals while adding minimal noise, improving the overall sensitivity and performance of receiver systems. Rohm Semiconductor is a reputable company known for producing high-quality electronic components.

Applications:

  • Wireless Communication Systems: Used in cellular base stations and mobile devices to enhance signal reception.
  • GPS Receivers: Improves the sensitivity of GPS modules, allowing for faster and more accurate location tracking.
  • Satellite Communication Systems: Amplifies weak satellite signals for reliable communication.
  • Radar Systems: Used to improve the detection range and accuracy of radar equipment.
  • Software Defined Radios (SDR): Provides the initial amplification stage for SDR receivers.

Features:

  • Low Noise Figure: Minimizes added noise to the amplified signal, preserving signal integrity.
  • High Gain: Provides significant signal amplification, improving receiver sensitivity.
  • Stable Operation: Designed for stable and reliable performance across a wide range of operating conditions.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications.
  • Wide Frequency Range: Suitable for use in various frequency bands, offering versatility in different applications.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect and process weak signals, improving overall system performance.
  • Extended Communication Range: Increases the range of wireless communication systems by amplifying weak signals.
  • Enhanced Signal Quality: Minimizes noise and distortion, resulting in clearer and more reliable signal transmission.
  • Reduced System Cost: Improves system performance without requiring significant hardware modifications.
  • Easy Integration: Small package size and standard pinout simplify the integration process.

The RF1501NP3STR operates on a single supply voltage and has a low current consumption, making it suitable for battery-powered applications. It also incorporates internal matching circuits to minimize external components and simplify circuit design. This LNA ensures superior performance in various wireless and communication systems, delivering enhanced signal reception and quality. The device typically operates within a specified frequency range, such as cellular or GPS bands, depending on the specific application requirements. It's crucial for optimizing signal clarity and extending operational ranges in demanding RF environments.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess