EN
  • EN
  • DE

RB095T-40HZC9

Part No RB095T-40HZC9
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Schottky Rect, Aec-Q101, 45V, Ito-220Ab Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 6 A
RoHS Compliant
Win Source Part Number 981182-RB095T-40HZC9
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB095T-40HZC9 CAD Model

Description

The RB095T-40HZC9 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode features low forward voltage and fast switching speeds, making it ideal for various high-frequency and power-efficient applications. It's available in a compact SOT-23 package for space-saving designs.

Applications

  • DC-DC converters: Used as a rectifier to improve efficiency.
  • Reverse polarity protection: Protects circuits from damage due to reversed power connections.
  • Switching power supplies: Enables fast switching and reduces power loss.
  • Battery charging circuits: Allows efficient charging of batteries.
  • LED lighting: Used in LED driver circuits for efficient power conversion.

Features

  • Low forward voltage: Reduces power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Low leakage current: Minimizes power consumption in standby mode.
  • High surge current capability: Withstands transient current surges.
  • SOT-23 package: Compact size for space-constrained applications.
  • Operating Junction Temperature: Maximum operating junction temperature of 125°C.
  • Repetitive Peak Reverse Voltage: VRRM of 40V.

Benefits

  • Improved efficiency: Low forward voltage drop minimizes power loss.
  • Reduced heat generation: Efficient operation reduces heat dissipation.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Space-saving design: Compact SOT-23 package enables integration into small devices.
  • Enhanced protection: Provides protection against reverse polarity and surge currents.

Additional Details

The RB095T-40HZC9 has a maximum average forward current of 0.95A. Its forward voltage is typically 0.44V at 0.5A. The diode's small size and low profile make it suitable for surface-mount technology (SMT) assembly. It conforms to RoHS standards, ensuring compliance with environmental regulations.

The SOT-23 package is a industry standard footprint allowing for easy integration into pre-existing designs, or new designs alike. The RB095T-40HZC9 offers a great power to size ratio at an attractive price point.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess