EN
  • EN
  • DE

ML610Q793-N01HBZ03B

Part No ML610Q793-N01HBZ03B
Manufacturer Rohm Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48WLCSP / nX-U8/100 series Microcontroller IC 8-Bit 4.096MHz 64KB (32K x 16) FLASH 48-WLCSP (3.06x2.96)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Rohm Semiconductor
Series ML610790
Package Tape & Reel
Core Processor nX-U8/100
Core Size 8-Bit
Speed 4.096MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, WDT
Number of I/O 21
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.7V ~ 1.9V
Data Converters A/D 3x12b
Oscillator Type External
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFBGA, WLCSP
Supplier Device Package 48-WLCSP (3.06x2.96)
Base Product Number ML610Q793
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ML610Q793-N01HBCT,ML610Q793-N01HBTR,ML610Q793-N01HBDKR
Standard Package 2,000
Win Source Part Number 985192-ML610Q793-N01HBZ03B
Ultra Librarian 3D Model Ultra Librarian ML610Q793-N01HBZ03B CAD Model

Description

The ML610Q793-N01HBZ03B is an embedded microcontroller with an nX-U8/100 core processor that operates @ a speed of 4.096MHz. It has a program memory size of 64KB (32K x 16) that is of FLASH type and a RAM size of 4K x 8.

  • Core Processor: nX-U8/100
  • Processor Speed: 4.096MHz
  • Program Memory Size: 64KB (32K x 16)
  • Memory Type: FLASH
  • RAM Size: 4K x 8
  • I/O: 21
  • Connectivity: I2C, SPI, UART/USART
  • Package Size: 48-UFBGA, WLCSP
  • Supplier Device Package: 48-WLCSP (3.06x2.96)
  • Temperature Range: -30°C to 85°C (TA)
  • Supply Voltage: 1.7V to 1.9V
  • Peripherals: POR, WDT
  • Data Converters: A/D 3x12b
  • Series: ML610790
  • Packaging: Tape and Reel
  • Quantity per Reel: 2,000

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8120 $59.0520
51+ $2.3074 $117.6774
78+ $2.2352 $174.3456
107+ $2.1631 $231.4517
139+ $2.0910 $290.6490
185+ $1.8747 $346.8195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,992 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess