Products specifications Report Issue?

Number of Characters 1
Size / Dimension 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
Digit/Alpha Size 0.31" (8.00mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Green
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 10mA
Millicandela Rating 100mcd
Wavelength - Peak 572nm
Power Dissipation (Max) 448mW
Case / Package 10-DIP (0.209\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565742-LAP-301ML
Ultra Librarian 3D Model Ultra Librarian LAP-301ML CAD Model

You May Also Be Interested in

Kingbright Corporation
DISPLAY 7SEG 0.8\
Need more? Email Us
ECAD model for DA08-11GWA
Rohm Semiconductor
DISPLAY 7SEG 0.56\
Need more? Email Us
ECAD model for LB-602AA2
Rohm Semiconductor
DISPLAY 7SEG 0.58\
Need more? Email Us
ECAD model for LAP-601MB
Rohm Semiconductor
DISPLAY 7SEG 0.56\
Need more? Email Us
ECAD model for LBP-602DK2
Vishay
DISPLAY 7SEG 0.39\
Need more? Email Us
ECAD model for TDSG3150-MN
Kingbright
DISPLAY 7-SEG 0.2" DBL RED 20SMD
Need more? Email Us
ECAD model for ACDA02-41SURKWA-F01
Kingbright Corporation
DISPLAY 7SEG 0.56\
Need more? Email Us
ECAD model for ACSA56-51CGKWA
Kingbright Corporation
DISPLAY 7SEG 0.39\
Need more? Email Us
ECAD model for DA04-11SURKWA
Rohm Semiconductor
DISPLAY 7SEG 0.56\
Need more? Email Us
ECAD model for LB-602MK2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1033 $56.8264
18+ $5.8284 $104.9112
27+ $5.6462 $152.4474
37+ $5.4641 $202.1717
48+ $5.2820 $253.5360
64+ $4.7356 $303.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,510 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention