Products specifications Report Issue?

Win Source Part Number WS1204366-0463000000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Wire Ferrules
Package Bulk
Product Status Active
Type Single Wire
Insulation Insulated
Size 17 AWG (1.00mm²)
Length - Overall 14.00mm
Length - Pin 8.00mm
Ultra Librarian 3D Model Ultra Librarian 0463000000 CAD Model

Description

Yellow Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire

You May Also Be Interested in

Weidmuller
Terminal Block Tools & Accessories ZQV 35N/2
Need more? Email Us
ECAD model for 2634950000
Weidmuller
CONN FERRULE 7AWG IVORY
Need more? Email Us
ECAD model for 0534200000
Weidmuller
JUMPER TERM BLK 24POS FLAT PIN
Need more? Email Us
ECAD model for 1908990000
Weidmuller
JUMPER TERM BLK 4POS FLAT PIN
Need more? Email Us
ECAD model for 0482900000
Weidmuller
CONN FERRULE 12AWG GRAY
Need more? Email Us
ECAD model for 9019190000
American Electrical Inc.
UK 10/10 AVK CROSS CONNECTION
Need more? Email Us
ECAD model for 474159
Weidmuller
JUMPER TERM BLK 24POS FLAT PIN
Need more? Email Us
ECAD model for 1472600000
Phoenix Contact
JUMPER TERM BLK 3POS FLAT PIN
Lowest to $0.9297
ECAD model for 3030174
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
ECAD model for 1608940000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0375 $64.6875
4,170+ $0.0310 $129.2700
6,525+ $0.0298 $194.4450
9,095+ $0.0284 $258.2980
11,365+ $0.0284 $322.7660
15,790+ $0.0245 $386.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,450 pieces
MOQ: 1725 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention