EN
  • EN
  • DE

LSHD-A101

Part No LSHD-A101
Manufacturer Lite-On Inc.
Catalog LED Character and Numeric
Description DISPLAY 7-SEG 0.3" SGL RED 10DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Character and Numeric
Manufacturer Lite-On Inc.
Packaging Tube
Part Status Active
Number of Characters 1
Size / Dimension 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 9mcd
Wavelength - Peak 650nm
Power Dissipation (Max) 70mW
Package / Case 10-DIP (0.200", 5.08mm)
Base Product Number LSHD-A1
Ultra Librarian 3D Model Ultra Librarian LSHD-A101 CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
DISPLAY 7SEG 0.43\
Need more? Email Us
Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.3" SGL RED 10SMD
Lowest to $1.8490
Vishay
DISPLAY 7SEG 0.51\
Lowest to $2.5670
Kingbright Corporation
DISPLAY 7-SEG 0.3\
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $5.4545
Broadcom Limited
DISPLAY 7SEG 0.31" SGL ORG 10DIP
Lowest to $2.8639
Lumex Opto/Components Inc.
DISPLAY 7SEG 0.56\
Need more? Email Us
Kingbright Corporation
DISPLAY 625NM RED SGL SMD
Need more? Email Us
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Lowest to $1.2272

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess