EN
  • EN
  • DE

LTC-2723JD

Part No LTC-2723JD
Manufacturer Lite-On Inc.
Catalog LED Character and Numeric
Description DISP 7SEG 0.28" QUAD RED 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Character and Numeric
Manufacturer Lite-On Inc.
Packaging Tube
Part Status Active
Number of Characters 4
Size / Dimension 0.394" H x 1.191" W x 0.240" D (10.00mm x 30.26mm x 6.10mm)
Digit/Alpha Size 0.28" (7.00mm)
Display Type 7-Segment Clock
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 0.6mcd
Wavelength - Peak 656nm
Power Dissipation (Max) 70mW
Package / Case 16-DIP (0.300", 7.62mm), 15 Leads
Base Product Number LTC-2723
Ultra Librarian 3D Model Ultra Librarian LTC-2723JD CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.3" SGL RED 10SMD
Lowest to $1.8490
Kingbright Corporation
DISP 7SEG 0.56\
Need more? Email Us
Lumex Opto/Components Inc.
DISPLAY 7SEG 0.56\
Need more? Email Us
Rohm Semiconductor
DISPLAY 7-SEG 0.4" SGL RED 10DIP
Lowest to $10.9090
Broadcom Limited
DISPLAY 7SEG 0.39\
Need more? Email Us
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Lowest to $2.1819
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Lowest to $1.2272
Kingbright
DISPLAY 7-SEG 0.2" DBL RED 20SMD
Lowest to $7.3363
Kingbright Corporation
DISPLAY 7-SEG 0.3\
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0909 $57.2727
7+ $15.6644 $109.6508
10+ $15.1749 $151.7490
14+ $14.6854 $205.5956
18+ $14.1958 $255.5244
24+ $12.7273 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess