Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CDK, DBPSK, DQPSK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 18dBm
Sensitivity -85dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Chip + U.FL
Memory Size 8MB Flash, 2MB ROM, 128kB RAM
Voltage - Supply 3.3V
Current - Receiving 40mA
Current - Transmitting 210mA
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Package / Case Module
Firmware Version 4
Base Product Number RN131
Standard Package 35 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 845883-RN131C/RM
Ultra Librarian 3D Model Ultra Librarian RN131C/RM CAD Model

Description

Microchip Technology's RN131C/RM Wi-Fi Module

The RN131C/RM from Microchip Technology is a complete, full-featured Wi-Fi module that provides a seamless solution for wireless connectivity in a wide range of applications. This stand-alone module combines a powerful 2.4 GHz IEEE 802.11 b/g wireless radio, a baseband processor, and an on-board stack in a compact form factor, making it ideal for designers who want to add Wi-Fi functionality to their products without the need for extensive knowledge in wireless communication protocols.

Key Features

  • Easy Integration: The RN131C/RM module is designed for easy and rapid integration into existing systems, thanks to its small footprint and simple serial interface. It is well-suited for both embedded applications and those requiring a ready-to-use serial-to-Wi-Fi solution.
  • Robust Data Rates: With support for data rates up to 11 Mbps, the module is capable of handling a variety of data-intensive applications, providing reliable and efficient communication.
  • On-board TCP/IP Stack: The module includes a complete TCP/IP stack, which minimizes the load on the host processor and simplifies the overall design process by eliminating the need for additional software development.
  • Flexible Power Options: The RN131C/RM can be powered through a wide range of supply voltages, accommodating different power requirements for diverse applications.
  • Security: Security is a priority, and the module supports a range of protocols including WEP, WPA, and WPA2 to ensure secure data transmission.

Applications

The versatility of the RN131C/RM Wi-Fi module makes it suitable for a multitude of applications, such as:

  • Remote monitoring and control systems
  • Wireless sensor networks
  • Home automation
  • Industrial control and monitoring
  • Medical devices
  • Telemetry and M2M (Machine to Machine) communication

Whether you're developing a new product or upgrading an existing one, the RN131C/RM module from Microchip Technology provides a reliable and efficient Wi-Fi solution that can significantly reduce your time to market. With its comprehensive feature set and ease of use, it stands out as an excellent choice for any developer looking to incorporate wireless capabilities into their designs.

You May Also Be Interested in

Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $13.2955
ECAD model for LC76GABMD
RAKwireless Technology
15km UART SMD,12x12mm RF Transceiver Modules and Modems RoHS
Lowest to $12.1673
ECAD model for RAK3172-SIP-9-SM-NI
SPARK Microsystems International Inc.
RF TXRX MODULE INTEGRATED TRACE
Need more? Email Us
ECAD model for SR1010AB-MD150-MP1
Quectel
RF TXRX MOD BT NAV WIFISMD
Need more? Email Us
ECAD model for SC66ENB-64GB-UGAD
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MDBT50Q-U1MV2
Quectel
Linear IC
Need more? Email Us
ECAD model for EG912UGLAA-I05-SGNSA
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $39.1164
ECAD model for LBEH5Z9UWC-494
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
ECAD model for NEO-F10N-00B
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Lowest to $19.9937
ECAD model for ST67W611M1A6BTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention